EN
  • EN
  • DE

SPF5013

Part No SPF5013
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 338522-SPF5013
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPF5013 CAD Model

Description

The SPF5013 is a power factor correction (PFC) controller IC manufactured by Sanken. It is designed to improve the power factor of electronic devices, leading to increased energy efficiency and reduced harmonic distortion. This IC is particularly suitable for applications that require a high power factor and low total harmonic distortion (THD).

Applications:

  • AC-DC power supplies
  • Electronic ballasts for lighting
  • Adapters and chargers
  • Industrial power supplies
  • LED lighting drivers

Features:

  • High power factor correction
  • Low total harmonic distortion (THD)
  • Built-in protection features such as overvoltage protection (OVP), overcurrent protection (OCP), and undervoltage lockout (UVLO)
  • Precise voltage regulation
  • Compact package
  • Optimized for high efficiency
  • Internal start-up timer
  • Low start-up current

Benefits:

  • Improved energy efficiency, reducing energy consumption and costs
  • Compliance with international harmonic regulations
  • Enhanced system reliability due to built-in protection features
  • Simplified design and reduced component count
  • Reduced electromagnetic interference (EMI)
  • Increased lifespan of electronic devices

Additional Details:

The SPF5013 operates using a critical conduction mode (CRM) control scheme, which provides high efficiency and low THD. It typically supports universal AC input voltage ranges. The device incorporates various protection features, including overvoltage protection, overcurrent protection, and undervoltage lockout, ensuring safe and reliable operation. It may also feature a soft-start function to minimize inrush current during startup. The switching frequency is variable depending on the load conditions, typically operating in the range of tens to hundreds of kHz.

The SPF5013 is typically available in a small outline package (SOP) or similar, making it suitable for compact power supply designs. Proper layout techniques are essential to minimize noise and ensure stable operation. External components, such as the inductor and capacitor values, should be selected carefully to optimize performance and meet the application requirements. Datasheets from Sanken provide detailed information on recommended component values and design guidelines.

You May Also Be Interested in

Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess