EN
  • EN
  • DE

SPF0004-VF-R

Part No SPF0004-VF-R
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 338508-SPF0004-VF-R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPF0004-VF-R CAD Model

Description

The SPF0004-VF-R is a product manufactured by Sanken. Based on available information, it appears to be a component used in power electronics, possibly a rectifier or a similar device. Due to limited accessible documentation, a detailed specification is unavailable, but Sanken is known for producing high-quality components for power management applications.

Applications

  • Power Supplies: Used in AC-DC power supplies for rectification and voltage regulation.
  • LED Lighting: Driving and controlling LEDs in lighting applications.
  • Motor Drives: Used in motor control circuits for various industrial and consumer applications.
  • Inverters: Used in DC-AC inverters to convert direct current to alternating current.
  • Battery Chargers: Charging various types of batteries efficiently and safely.

Features

  • High Surge Current Capability: Withstands high current surges during start-up or fault conditions.
  • Low Forward Voltage Drop: Minimizes power loss during conduction.
  • High Reliability: Designed for long-term operation in demanding environments.
  • Compact Package: Allows for space-saving designs.
  • Fast Recovery Time: Enables efficient operation at high frequencies.

Benefits

  • Improved Power Efficiency: Reduces energy consumption and heat generation.
  • Enhanced System Reliability: Provides stable and consistent performance.
  • Reduced System Size: Allows for smaller and lighter designs.
  • Simplified Circuit Design: Easier to integrate into existing circuits.
  • Cost-Effective Solution: Provides a balance of performance and cost.

Without access to the specific datasheet for the SPF0004-VF-R, detailed electrical characteristics and application guidelines cannot be provided. Consult the manufacturer's datasheet for precise specifications and recommendations before incorporating this component into a design. Further research into Sanken's power electronics product line may provide additional context.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4246 $58.2182
42+ $2.8101 $118.0242
64+ $2.7223 $174.2272
88+ $2.6346 $231.8448
114+ $2.5468 $290.3352
152+ $2.2834 $347.0768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,680 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess