EN
  • EN
  • DE

SI3052P

Part No SI3052P
Manufacturer Sanken
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Output Voltage 5 V
RoHS Non-Compliant
Win Source Part Number 1006870-SI3052P
Categories OEM Parts( S )
Manufacturer Sanken
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SI3052P CAD Model

Description

The SI3052P is a silicon DAA (Direct Access Arrangement) device manufactured by Sanken. It is designed to interface directly to global telephone networks, providing a complete analog interface between a digital system and the telephone line. This component integrates all the necessary functions for sending and receiving data over a telephone line, making it suitable for a wide range of communication applications.

Applications

  • Modems: Used in internal and external modems to handle the analog line interface.
  • Fax Machines: Integrated into fax machines to transmit and receive data over telephone lines.
  • Answering Machines: Employed in answering machines to record and playback voice messages.
  • VoIP (Voice over Internet Protocol) Gateways: Facilitates the connection between traditional telephone systems and IP-based networks.
  • Remote Monitoring Systems: Used in systems that require remote data transmission over telephone lines, such as alarm systems and industrial monitoring equipment.

Features

  • Integrated DAA Functionality: Includes all necessary components for interfacing with a telephone line, such as line isolation, impedance matching, and ring detection.
  • Worldwide Compliance: Designed to meet the regulatory requirements of various countries for telephone line interfaces.
  • Low Power Consumption: Optimized for low power operation, making it suitable for battery-powered devices.
  • Programmable Line Impedance: Allows the device to be configured to match the impedance of different telephone networks.
  • Ring Detection: Detects incoming ring signals, allowing the device to answer incoming calls automatically.

Benefits

  • Simplified Design: Integrates all DAA functions into a single chip, reducing the number of external components required.
  • Reduced Board Space: The compact design of the SI3052P allows for smaller and more efficient circuit boards.
  • Lower System Cost: By integrating multiple functions into a single device, the overall cost of the system is reduced.
  • Improved Reliability: The integrated design reduces the risk of component failure, leading to improved system reliability.
  • Faster Time to Market: Simplifies the design process, allowing for faster development and deployment of new products.

Additional Details

The SI3052P operates from a single 3.3V or 5V power supply. It typically includes features like two-wire to four-wire hybrid, programmable hybrid balance, and line fault detection. The device is often available in surface-mount packages, which facilitate automated assembly. Consult the manufacturer's datasheet for detailed electrical characteristics, application circuits, and regulatory compliance information. Its robust design ensures reliable operation in diverse telecommunication environments.

You May Also Be Interested in

WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Micrel
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess