EN
  • EN
  • DE

SFPZ-68VL

Part No SFPZ-68VL
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 319347-SFPZ-68VL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SFPZ-68VL CAD Model

Description

The SFPZ-68VL is a power MOSFET from Sanken Electric, designed for efficient power switching applications. This MOSFET aims to provide a balance between low on-resistance and fast switching capabilities, making it suitable for various power electronic circuits where energy efficiency and performance are crucial.

Applications:

  • Switching Power Supplies: Acts as a key component in AC-DC power supplies, enhancing their efficiency and stability.
  • DC-DC Converters: Used in voltage regulation and power conversion in DC-DC converter circuits.
  • Motor Control Systems: Suitable for controlling the speed and torque of electric motors in various applications.
  • Inverters: Employed in inverter systems for converting DC power to AC power, enabling various power applications.
  • Lighting Ballasts: Implemented in electronic ballasts to drive fluorescent and LED lighting, contributing to efficient lighting solutions.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction, contributing to overall system efficiency and reducing heat dissipation.
  • Fast Switching Speed: Enables high-frequency operation and reduces switching losses, enhancing performance in high-speed applications.
  • High Avalanche Energy: Provides robustness against voltage transients and inductive loads, ensuring stable and reliable operation.
  • High Drain-Source Voltage (VDS): Offers a wide operating voltage range, enhancing versatility in different application environments.
  • Optimized Gate Threshold Voltage (VGS(th)): Facilitates ease of gate drive, simplifying circuit design and control processes.
  • RoHS Compliance: Compliant with Restriction of Hazardous Substances (RoHS) directives, ensuring environmental friendliness.

Benefits:

  • Increased Efficiency: Reduces power consumption and minimizes heat generation, leading to energy savings and improved system performance.
  • Improved Reliability: Ensures stable performance and robustness against voltage stresses, extending the operational lifespan of the component.
  • Simplified Circuit Design: Facilitates easy integration into various circuit designs, reducing complexity and development time.
  • Reduced System Cost: Efficiency improvements and reduced need for extensive heat sinking contribute to cost savings and optimized resource allocation.
  • Environmentally Responsible: RoHS compliance guarantees adherence to environmental protection standards and regulations.

Specifications:

While specific parameters might slightly vary depending on the production batch and exact model, typical specifications for the SFPZ-68VL often include a Drain-Source Voltage (VDS) rating, a continuous Drain Current (ID) rating which depends on case temperature, and a low RDS(on) for reducing conduction losses. Gate charge is normally optimized to ensure fast switching characteristics.

The SFPZ-68VL is commonly available in through-hole packages such as TO-220, although surface-mount package options may exist. Adequate thermal management, including the proper use of heat sinks, is essential to ensure reliable and stable operation, particularly when dealing with high-power applications.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Silan
Lowest to $0.1964
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Freescale Semiconductor - NXP
Lowest to $16.3040
Fuji Electric
Lowest to $25.5532

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess