EN
  • EN
  • DE

SFPX-62V

Part No SFPX-62V
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 319345-SFPX-62V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SFPX-62V CAD Model

Description

The SFPX-62V is a power MOSFET manufactured by Sanken Electric. It is designed for high-efficiency power switching applications. This MOSFET offers a combination of low on-resistance and fast switching speed, making it suitable for use in various power electronic circuits.

Applications:

  • Switching Power Supplies: Used as the primary switching element in AC-DC power supplies.
  • DC-DC Converters: Employed in voltage regulation and power conversion in DC-DC converters.
  • Motor Control: Suitable for controlling the speed and torque of electric motors.
  • Inverters: Used in inverters for converting DC power to AC power.
  • Lighting Ballasts: Implemented in electronic ballasts for driving fluorescent and LED lighting.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction, enhancing efficiency.
  • Fast Switching Speed: Enables high-frequency operation and reduces switching losses.
  • High Avalanche Energy: Offers robustness against voltage transients and inductive loads.
  • High Drain-Source Voltage (VDS): Provides a wide operating voltage range.
  • Gate Threshold Voltage (VGS(th)): Optimized for ease of gate drive.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits:

  • Increased Efficiency: Reduces power consumption and heat generation.
  • Improved Reliability: Withstands voltage stresses and provides stable performance.
  • Simplified Design: Easy to integrate into various circuit designs.
  • Reduced System Cost: Enhances efficiency and reduces the need for extensive heat sinking.
  • Environmentally Friendly: Complies with environmental regulations.

Specifications:

While specific electrical characteristics vary with each MOSFET, typical specifications for the SFPX-62V include a Drain-Source Voltage (VDS) in the range of 600V, a continuous Drain Current (ID) value based on case temperature, and a low RDS(on) to minimize conduction losses. The gate charge is optimized for fast switching capabilities.

The SFPX-62V is typically available in through-hole packages such as TO-220, and Surface Mount Packages. Proper thermal management, including the use of heat sinks, is recommended to ensure reliable operation, especially at higher power levels.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Lowest to $0.9794
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess