EN
  • EN
  • DE

SFPL-62V

Part No SFPL-62V
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 319334-SFPL-62V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SFPL-62V CAD Model

Description

The SFPL-62V is a laser diode module manufactured by Sanken. These modules are designed for a variety of optical applications, offering stable and efficient laser light emission. The SFPL-62V integrates a laser diode with drive circuitry and necessary components to simplify implementation in various systems.

Applications:

  • Laser Distance Measurement
  • Barcode Scanners
  • Laser Pointers
  • Optical Storage Devices
  • Medical Equipment

Features:

  • High Output Power: Delivers sufficient optical power for targeted applications.
  • Compact Design: Allows for easy integration into small devices.
  • Built-in Drive Circuitry: Simplifies the design and reduces the need for external components.
  • Stable Emission: Ensures consistent performance and reliability.
  • Durable Construction: Designed for long-term operation in various environments.

Benefits:

  • Simplified Integration: Reduces design complexity and time-to-market.
  • Improved Performance: Offers stable and efficient laser emission.
  • Cost-Effective Solution: Provides a competitive price-performance ratio.
  • Reliable Operation: Ensures consistent performance over a long lifespan.
  • Reduced System Size: Compact design enables smaller and more portable devices.

Additional Details:

The specific technical specifications of the SFPL-62V, such as wavelength, output power, operating voltage, and beam divergence, can vary depending on the exact model and application requirements. Typically, these laser diode modules operate within a specific voltage range and have a defined optical output power. The module's construction is robust, ensuring durability and reliability in various operating conditions. The built-in drive circuitry often includes features for current limiting and temperature compensation to protect the laser diode and maintain stable operation. Datasheets for the SFPL-62V from Sanken will provide detailed electrical and optical characteristics, as well as mechanical dimensions and handling precautions.

You May Also Be Interested in

Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Lowest to $0.2529
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Lowest to $13.0434

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess