EN
  • EN
  • DE

SFPB-66V

Part No SFPB-66V
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 319317-SFPB-66V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SFPB-66V CAD Model

Description

The SFPB-66V is a Power Factor Correction (PFC) controller IC manufactured by Sanken Electric. It's designed to improve the power factor of electronic devices, thereby minimizing harmonic distortion and maximizing energy efficiency. This device is typically employed in power supplies for various applications, from consumer electronics to industrial equipment. The SFPB-66V incorporates advanced control techniques to achieve high power factor and low total harmonic distortion (THD) across a broad range of operating conditions.

Applications

  • Power supplies for LED lighting systems
  • Power supplies for LCD and LED televisions
  • Power supplies for air conditioners
  • Power supplies for refrigerators
  • Power supplies for industrial automation equipment

Features

  • Continuous Conduction Mode (CCM) operation
  • High power factor correction (PFC)
  • Low total harmonic distortion (THD)
  • Overvoltage protection (OVP)
  • Overcurrent protection (OCP)
  • Undervoltage lockout (UVLO)
  • Soft-start function
  • Open loop protection
  • Built-in filter circuit

Benefits

  • Improved energy efficiency, resulting in reduced energy consumption and lower operating costs.
  • Reduced harmonic distortion, helping to comply with regulatory standards and improve power grid stability.
  • Enhanced system reliability due to comprehensive protection features.
  • Simplified design and reduced component count, resulting in lower system costs.
  • Compact size allows for use in space-constrained applications.

Additional Details

The SFPB-66V utilizes Continuous Conduction Mode (CCM) control for efficient power factor correction. It also includes a soft-start function to minimize inrush current during startup, preventing stress on components. Protection features such as Overvoltage Protection (OVP), Overcurrent Protection (OCP), and Undervoltage Lockout (UVLO) ensure safe and reliable operation. The device usually operates at a fixed switching frequency, typically in the tens to hundreds of kHz range, depending on the specific application requirements. It is generally available in surface-mount packages such as SOP (Small Outline Package) for easy assembly and integration.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9895 $59.3700
145+ $0.8120 $117.7400
225+ $0.7866 $176.9850
305+ $0.7611 $232.1355
395+ $0.7359 $290.6805
530+ $0.6597 $349.6410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess