EN
  • EN
  • DE

SFPB-64VL

Part No SFPB-64VL
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 319316-SFPB-64VL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SFPB-64VL CAD Model

Description

The SFPB-64VL is a Power Factor Correction (PFC) controller IC manufactured by Sanken Electric. Its purpose is to improve the power factor of electronic devices, reducing harmonic distortion and increasing energy efficiency. This IC finds common use in power supplies for diverse applications, ranging from consumer electronics to industrial equipment. The SFPB-64VL incorporates advanced control techniques to achieve high power factor and low total harmonic distortion (THD) across a wide variety of operating conditions.

Applications

  • Power supplies for LED lighting
  • Power supplies for LCD and LED televisions
  • Power supplies for air conditioners
  • Power supplies for refrigerators
  • Power supplies for industrial automation systems

Features

  • Continuous Conduction Mode (CCM) Operation
  • High Power Factor Correction (PFC)
  • Low Total Harmonic Distortion (THD)
  • Overvoltage Protection (OVP)
  • Overcurrent Protection (OCP)
  • Undervoltage Lockout (UVLO)
  • Soft-Start Function
  • Open Loop Protection
  • Built-in Filter Circuit

Benefits

  • Improved energy efficiency resulting in reduced energy consumption and lower operating costs.
  • Reduced harmonic distortion, which aids in complying with regulatory standards and improves power grid stability.
  • Enhanced system reliability due to comprehensive protection features.
  • Simplified design and reduced component count leading to lower system costs.
  • Compact size allowing for use in space-constrained applications.

Additional Details

The SFPB-64VL uses Continuous Conduction Mode (CCM) control for efficient power factor correction. It includes a soft-start function to minimize inrush current during startup, preventing component stress. Protection features like Overvoltage Protection (OVP), Overcurrent Protection (OCP), and Undervoltage Lockout (UVLO) ensure safe and dependable operation. The typical operating frequency ranges from tens to hundreds of kHz, depending on specific application needs. It is commonly available in surface-mount packages such as SOP (Small Outline Package) for straightforward assembly and integration.

You May Also Be Interested in

Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Lowest to $0.2529
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6989 $59.4065
205+ $0.5735 $117.5675
315+ $0.5556 $175.0140
430+ $0.5377 $231.2110
560+ $0.5198 $291.0880
745+ $0.4659 $347.0955
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,200 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess