EN
  • EN
  • DE

SFPB-54V

Part No SFPB-54V
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 319310-SFPB-54V
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SFPB-54V CAD Model

Description

The SFPB-54V is a Power Factor Correction (PFC) controller IC manufactured by Sanken Electric. It's designed to enhance the power factor of electronic devices, reducing harmonic distortion and boosting energy efficiency. This IC is commonly found in power supplies across a range of applications, from consumer electronics to industrial machinery. The SFPB-54V incorporates advanced control methods to achieve high power factor and low total harmonic distortion (THD) across various operational conditions.

Applications

  • Power supplies for LED lighting applications
  • Power supplies for LCD and LED TVs
  • Power supplies for air conditioners
  • Power supplies for refrigerators
  • Power supplies for industrial equipment and machinery

Features

  • Continuous Conduction Mode (CCM) Operation
  • High Power Factor Correction (PFC)
  • Low Total Harmonic Distortion (THD)
  • Over Voltage Protection (OVP)
  • Over Current Protection (OCP)
  • Under Voltage Lockout (UVLO)
  • Soft Start Function
  • Open Loop Protection
  • Built-in Filter Circuit

Benefits

  • Improved energy efficiency, resulting in lower energy consumption and reduced operating expenses.
  • Reduced harmonic distortion helps comply with regulatory requirements and enhances power grid stability.
  • Enhanced system reliability thanks to comprehensive protection mechanisms.
  • Simplified design and decreased component count, lowering overall system costs.
  • Compact form factor enables use in space-constrained environments.

Additional Details

The SFPB-54V uses Continuous Conduction Mode (CCM) control for efficient power factor correction. It also includes a soft-start feature to minimize inrush current during startup, preventing stress on components. Protection features such as Over Voltage Protection (OVP), Over Current Protection (OCP), and Under Voltage Lockout (UVLO) guarantee secure and dependable operation. The device typically runs at a fixed switching frequency ranging from tens to hundreds of kHz, contingent on the specific application needs. It is generally available in surface-mount packages like SOP (Small Outline Package) for easy integration.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Lowest to $0.2529
Fuji Electric
Lowest to $25.5532
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1351 $58.0930
1,045+ $0.1109 $115.8905
1,615+ $0.1074 $173.4510
2,225+ $0.1040 $231.4000
2,875+ $0.1005 $288.9375
3,850+ $0.0901 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,700 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess