EN
  • EN
  • DE

SEP1WR1424-DT2A

Part No SEP1WR1424-DT2A
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 318560-SEP1WR1424-DT2A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SEP1WR1424-DT2A CAD Model

Description

The SEP1WR1424-DT2A is a power module manufactured by Sanken Electric. These modules are designed for use in a variety of power supply applications, offering a compact and efficient solution for voltage conversion and regulation.

Applications

  • Power Supplies: Used in various types of power supplies including AC/DC and DC/DC converters.
  • Inverters: Can be incorporated into inverter circuits for converting DC power to AC power.
  • Motor Control: Used in motor control circuits for providing regulated power to drive motors.
  • Industrial Equipment: Employed in industrial automation systems, power distribution units, and other industrial electronics.
  • Consumer Electronics: Found in some consumer electronic devices, such as power adapters for laptops and other portable devices.

Features

  • Compact Design: Offers a small footprint for space-constrained applications.
  • High Efficiency: Designed for efficient power conversion, minimizing energy loss and heat generation.
  • Integrated Protection: Includes built-in protection features like over-voltage protection (OVP), over-current protection (OCP), and over-temperature protection (OTP).
  • Wide Input Voltage Range: Supports a broad range of input voltages for flexibility in different applications.
  • Stable Output Voltage: Provides a stable and regulated output voltage, ensuring consistent performance of connected devices.

Benefits

  • Simplified Design: The integrated module simplifies the design process, reducing the number of external components required.
  • Improved Reliability: Built-in protection features enhance the reliability and lifespan of the power supply system.
  • Reduced Heat Dissipation: High efficiency leads to lower heat dissipation, improving overall system performance and longevity.
  • Space Saving: The compact size allows for integration into smaller and more portable devices.
  • Cost-Effective: The integrated design and reduced component count can contribute to a cost-effective solution.

The SEP1WR1424-DT2A is a reliable and efficient power module that is designed to meet the demands of modern power supply applications. Its compact design, integrated protection features, and stable output voltage make it an excellent choice for various electronic devices and systems.

You May Also Be Interested in

Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Fuji Electric
Lowest to $6.5223
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Lowest to $0.9794

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess