EN
  • EN
  • DE

SE105N

Part No SE105N
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Description Error Amplifier ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 318085-SE105N
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SE105N CAD Model

Description

The Sanken SE105N is a power switching regulator designed for various electronic applications requiring efficient voltage conversion. This regulator integrates a control IC and a power MOSFET into a single package, enabling compact and streamlined power supply designs.

Applications:

  • Power supplies for consumer electronics: Televisions, audio equipment, and set-top boxes.
  • Industrial power supplies: Automation equipment, control systems, and instrumentation.
  • LED lighting drivers: Constant current and constant voltage LED drivers.
  • Adapter and charger circuits: Power adapters for laptops, mobile phones, and other portable devices.

Features:

  • Integrated Control IC and Power MOSFET: Simplifies design and reduces component count.
  • High Efficiency: Minimizes power loss and heat generation.
  • Overcurrent Protection: Protects the device and the load from damage due to excessive current.
  • Overvoltage Protection: Prevents damage from voltage surges.
  • Thermal Shutdown: Shuts down the device in case of excessive temperature.
  • Soft Start Function: Reduces stress on components during start-up.
  • Under Voltage Lockout (UVLO): Ensures proper operation under varying input voltage conditions.

Benefits:

  • Compact Design: Reduced component count and package size allow for smaller and more efficient power supplies.
  • Improved Reliability: Integrated protection features enhance the reliability of the power supply.
  • Simplified Design Process: Integrated functionality reduces design complexity and time-to-market.
  • Energy Efficient: High efficiency operation reduces energy consumption and lowers operating costs.

Additional Details:

The SE105N typically operates with a wide input voltage range, making it suitable for diverse power supply applications. It also offers various adjustable parameters like switching frequency and duty cycle, allowing designers to optimize performance for specific needs. The device is available in a through-hole package for easy mounting. Detailed specifications regarding the input voltage range, output current, switching frequency, and protection thresholds are available in the product datasheet.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.2529
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess