The SCM1125MFP is a highly integrated offline quasi-resonant flyback converter IC manufactured by Sanken. This IC is specifically designed for compact and efficient power supplies in applications such as adapters, chargers, and auxiliary power supplies. It incorporates a MOSFET and control circuitry in a single package, simplifying design and reducing the component count.
Applications
- AC Adapters
- Battery Chargers
- Auxiliary Power Supplies in Appliances
- Standby Power Supplies
- LED Lighting Power Supplies
Features
- Integrated MOSFET
- Quasi-Resonant Operation
- Low Standby Power Consumption
- Overvoltage Protection (OVP)
- Overcurrent Protection (OCP)
- Overload Protection (OLP)
- Thermal Shutdown Protection (TSD)
- Frequency Hopping for Reduced EMI
- Soft-Start Function
- Compact Package
Benefits
- High Efficiency: Quasi-resonant operation minimizes switching losses, resulting in high efficiency and reduced heat generation.
- Low Standby Power: Optimized for low standby power consumption, meeting stringent energy efficiency requirements.
- Simplified Design: The integrated MOSFET and comprehensive protection features simplify power supply design and reduce the number of external components.
- Enhanced Reliability: The built-in protection features, such as OVP, OCP, OLP, and TSD, enhance system reliability and prevent damage to the power supply.
- Reduced EMI: Frequency hopping minimizes electromagnetic interference (EMI), simplifying compliance with regulatory standards.
The quasi-resonant operation of the SCM1125MFP allows the MOSFET to switch at the valley of the drain-source voltage waveform, minimizing switching losses and improving efficiency. The integrated MOSFET simplifies the design and reduces the component count. The comprehensive protection features ensure robust and reliable operation in a variety of applications. The frequency hopping function reduces EMI, simplifying compliance with regulatory standards.
Typical Operating Characteristics:
- Input Voltage Range: (Varies, consult datasheet)
- Output Power: (Varies, consult datasheet)
- Switching Frequency: (Varies, consult datasheet)
For detailed specifications and operating characteristics, refer to the official Sanken SCM1125MFP datasheet. Proper heat sinking may be required depending on the operating conditions and output power.