The SD20N60 is a high-voltage N-channel Power MOSFET manufactured by Infineon Technologies. It is designed for use in a wide range of power switching applications, offering efficient performance and robust reliability.
Applications
- Switch-mode power supplies (SMPS): Used in AC-DC and DC-DC converters for various electronic devices.
- Power factor correction (PFC): Implemented in PFC circuits to improve the efficiency of power supplies.
- Uninterruptible power supplies (UPS): Utilized in UPS systems to provide backup power during power outages.
- Motor drives: Used in motor control circuits for industrial and automotive applications.
- Lighting ballasts: Employed in electronic ballasts for fluorescent and LED lighting systems.
Features
- N-channel enhancement mode: Offers efficient switching characteristics.
- High voltage rating: Withstands high voltage stress, making it suitable for high-voltage applications.
- Low on-resistance (RDS(on)): Minimizes conduction losses, improving efficiency.
- Fast switching speed: Enables high-frequency operation with reduced switching losses.
- Avalanche rated: Can withstand avalanche breakdown, enhancing reliability.
- RoHS compliant: Environmentally friendly, lead-free construction.
Benefits
- Improved power efficiency: Reduces power consumption and heat dissipation.
- Enhanced system reliability: Provides robust performance and withstands harsh operating conditions.
- Simplified circuit design: Easy to implement in various power electronic circuits.
- Reduced component count: Integrates multiple functions into a single device.
- Lower system cost: Optimizes system cost by improving efficiency and reducing component count.
Additional Details
The SD20N60 is typically packaged in a TO-220 or similar through-hole package for easy mounting and heat dissipation. Key specifications include its drain-source voltage (VDS), drain current (ID), gate-source voltage (VGS), and on-resistance (RDS(on)). It is designed for operation over a wide temperature range, typically from -55°C to +150°C. The gate charge (Qg) is also an important parameter for determining switching performance. The device's fast switching speed and low on-resistance contribute to its high efficiency. It is designed for through-hole mounting which makes it easier to heatsink to extend its range of operation. This MOSFET is commonly used in power electronics applications where efficiency, reliability, and high-voltage capability are critical requirements.