Products specifications Report Issue?

Reference Date Code 06+
Reference case TO-3PL
Manufacturer Sanken
Manufacturer Homepage www.sanken-ele.co.jp/en
Win Source Part Number 739658-M2541B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M2541B CAD Model

Description

The Sanken M2541B is a power amplifier IC designed for audio applications. It's a monolithic integrated circuit that delivers high-quality audio amplification with low distortion and noise. This amplifier is well-suited for use in home audio systems, car audio amplifiers, and other audio equipment where a clean and powerful sound output is required.

Applications

  • Home audio amplifiers
  • Car audio amplifiers
  • Portable audio devices
  • Active speaker systems
  • Audio receivers

Features

  • High Output Power: Capable of delivering significant audio power to drive speakers effectively.
  • Low Distortion: Minimizes harmonic and intermodulation distortion for clear and accurate sound reproduction.
  • Low Noise: Ensures a quiet background, enhancing the listening experience.
  • Built-in Protection Circuits: Includes protection against over-voltage, over-current, and thermal overload.
  • Compact Package: Facilitates easy integration into various audio system designs.

Benefits

  • Superior Audio Quality: Provides a rich and detailed sound experience.
  • Reliable Operation: Built-in protection mechanisms ensure durability and prevent damage from electrical or thermal stress.
  • Ease of Use: Simplified circuit design requirements for easy integration into audio systems.
  • Cost-Effective: Offers a high-performance solution at a competitive price point.
  • Versatile Application: Suitable for a wide range of audio amplification needs.

Specifications: The M2541B typically operates with a supply voltage range of 12V to 18V. It has a typical output power of around 20W into an 8-ohm load. Total Harmonic Distortion (THD) is typically less than 0.1% at rated power. The IC is housed in a compact SIP (Single In-Line Package) for efficient heat dissipation and easy mounting.

You May Also Be Interested in

WeEn Semiconductors
TRIAC 800V 4A TO220AB
Need more? Email Us
ECAD model for BTA204-800C/DG,127
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 8A TO263
Lowest to $9.0514
ECAD model for Q6008NH4RP
WeEn Semiconductors
TRIAC 800V 8A TO220AB
Need more? Email Us
ECAD model for BTA208-800F,127
WeEn Semiconductors
TRIAC SENS GATE 600V 1A TO92-3
Need more? Email Us
ECAD model for Z0103MA,126
STMicroelectronics
TRIAC SENS GATE 600V 1A SOT223
Lowest to $0.4728
ECAD model for Z0109MN 5AA4
STMicroelectronics
TRIAC ALTERNISTOR 600V 12A D2PAK / High temperature 12 A Triacs
Lowest to $0.7639
ECAD model for T1235H-6G
WeEn Semiconductors
TRIAC 800V 6A TO220AB
Need more? Email Us
ECAD model for BTA206-800CT,127
WeEn Semiconductors
TRIAC 600V 16A TO220AB
Need more? Email Us
ECAD model for BTA216-600F,127
WeEn Semiconductors
NOW WEEN - Z0109MA - 4 QUADRANT
Need more? Email Us
ECAD model for Z0109MA,412

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention