EN
  • EN
  • DE
  • IT

EL1ZV0

Part No EL1ZV0
Manufacturer Sanken
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Sanken
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822409-EL1ZV0
Ultra Librarian 3D Model Ultra Librarian EL1ZV0 CAD Model

Description

The EL1ZV0 is a diode manufactured by Sanken. Diodes are semiconductor devices that allow current to flow in one direction while blocking it in the opposite direction. This characteristic makes them essential components in various electronic circuits for rectification, switching, voltage regulation, and signal modulation.

Applications:

  • Rectification: Converting AC voltage to DC voltage in power supplies.
  • Reverse Current Protection: Preventing damage to circuits from reverse voltage.
  • Signal Demodulation: Extracting information from modulated signals.
  • Voltage Regulation: Maintaining a stable voltage level in circuits.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Withstands momentary high current surges.
  • Fast Switching Speed: Enables rapid switching between conducting and non-conducting states.
  • Compact Size: Suitable for applications with limited space.

Benefits:

  • Improved Efficiency: Reduced power loss due to low forward voltage drop.
  • Enhanced Circuit Protection: Prevents damage from reverse voltage and current surges.
  • Reliable Performance: Consistent and stable operation under various conditions.
  • Simplified Circuit Design: Easy integration into existing and new electronic circuits.

Additional Details:

While specific technical specifications such as maximum voltage, current ratings, and operating temperature range require consulting the official Sanken datasheet for the EL1ZV0, typical diodes have key parameters including Peak Repetitive Reverse Voltage (VRRM), Average Forward Rectified Current (IF(AV)), and Forward Voltage (VF). These parameters are crucial for selecting the correct diode for a specific application.

Diodes like the EL1ZV0 are used extensively across electronics. Their reliability and versatility make them crucial for many applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess