EN
  • EN
  • DE

SDTNSIAMA-016G

Part No SDTNSIAMA-016G
Manufacturer SanDisk
Catalog Misc Products
Description 16GB TSSOP Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SanDisk
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837040-SDTNSIAMA-016G
Ultra Librarian 3D Model Ultra Librarian SDTNSIAMA-016G CAD Model

Description

The SanDisk SDTNSIAMA-016G is a 16GB NAND flash memory chip. It is a high-performance chip that is ideal for use in a variety of devices, including USB flash drives, solid-state drives (SSDs), and mobile devices.

The SDTNSIAMA-016G is based on SanDisk's advanced NAND flash technology. This technology provides high read and write speeds, low power consumption, and high reliability. The chip is also resistant to shock and vibration, making it ideal for use in portable devices.

The SDTNSIAMA-016G is available in a variety of package types, including TSSOP-48 and BGA-60. It is also available in a variety of densities, from 16GB to 1TB. This makes it a versatile chip that can be used in a wide range of applications.

Features and Benefits

  • High read and write speeds
  • Low power consumption
  • High reliability
  • Resistant to shock and vibration
  • Available in a variety of package types and densities

Applications

  • USB flash drives
  • Solid-state drives (SSDs)
  • Mobile devices
  • Digital cameras
  • Camcorders
  • MP3 players
  • GPS devices
  • Other portable devices

Example Use Cases

  • USB flash drive: The SDTNSIAMA-016G can be used to create a high-performance USB flash drive that is ideal for storing and transferring files.
  • Solid-state drive: The SDTNSIAMA-016G can be used to create a high-performance SSD that is ideal for use in laptops and other mobile devices.
  • Mobile device: The SDTNSIAMA-016G can be used to increase the storage capacity of a mobile device, such as a smartphone or tablet.

Conclusion

The SanDisk SDTNSIAMA-016G is a high-performance NAND flash memory chip that is ideal for use in a variety of devices. It is a versatile chip that can be used in a wide range of applications.

Additional Information

The SDTNSIAMA-016G is a commercial-grade chip. It is not intended for use in automotive, aerospace, or other mission-critical applications.

The SDTNSIAMA-016G is backed by SanDisk's industry-leading warranty.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Omron
WALDEMANN LIGHTING
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess