EN
  • EN
  • DE

SDTNRGAMA-008G

Part No SDTNRGAMA-008G
Manufacturer SanDisk
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SanDisk
Win Source Part Number 317923-SDTNRGAMA-008G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SDTNRGAMA-008G CAD Model

Description

The SanDisk SDTNRGAMA-008G is an embedded flash memory module, likely an eMMC (embedded MultiMediaCard) device with a storage capacity of 8GB ('008G'). It's designed for integration into compact electronic devices where space efficiency is crucial. These types of devices are commonly found in applications requiring relatively small storage capacities.

Applications

  • Low-End Smartphones: Used for storing the operating system, essential apps, and basic user data in budget-friendly smartphones.
  • Entry-Level Tablets: Providing storage for system files and pre-installed apps in affordable tablets.
  • GPS Navigation Systems: Storing map data, navigation software, and user settings.
  • Embedded Systems: Integration into industrial control systems, point-of-sale terminals, and other embedded applications requiring non-volatile storage.
  • Wearable Devices: Used for storing firmware, user data, and applications in smartwatches, fitness trackers, and other wearables.

Features

  • 8GB Storage Capacity: Provides adequate storage for basic applications and data.
  • Embedded Design: Compact form factor makes it suitable for integration into small devices.
  • NAND Flash Memory: Utilizes NAND flash technology for non-volatile data storage.
  • eMMC Interface: Employs the eMMC standard for communication with the host system.
  • Reliable Performance: Designed for stable operation in various environments.
  • Low Power Consumption: Optimized for energy efficiency, which helps extend battery life in portable devices.

Benefits

  • Cost-Effective: Offers a low-cost storage solution for budget-conscious devices.
  • Small Size: Its compact size allows it to fit into slim and portable electronics.
  • Reliable Storage: NAND flash ensures data integrity and long-term storage reliability.
  • Improved Battery Life: Low power consumption extends the usable time of portable devices.
  • Simple Integration: The eMMC interface streamlines integration into a wide array of systems.

Additional Details

The SDTNRGAMA-008G likely incorporates features like wear leveling and error correction to improve the lifespan and reliability of the flash memory. It's recommended to consult the official SanDisk datasheet for comprehensive specifications, including operating voltage, temperature range, and performance characteristics. The performance may vary depending on the implementation and the host system. eMMC simplifies memory management for the host processor.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
LSI Computer Systems
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Mitsubishi
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7001 $115.5015
24+ $7.4595 $179.0280
32+ $7.2188 $231.0016
42+ $6.9782 $293.0844
56+ $6.2563 $350.3528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess