EN
  • EN
  • DE

SDTAG-64-1056BK

Part No SDTAG-64-1056BK
Manufacturer SanDisk
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SanDisk
Win Source Part Number 317919-SDTAG-64-1056BK
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SDTAG-64-1056BK CAD Model

Description

The SanDisk SDTAG-64-1056BK is an embedded flash memory module, likely part of SanDisk's iNAND product line. These modules are designed for integration into a wide range of electronic devices requiring non-volatile storage. The '64' in the name signifies a storage capacity of 64GB. The '1056BK' likely represents a specific firmware revision or manufacturing batch identifier.

Applications

  • Smartphones: Providing primary or secondary storage for the operating system, applications, and user files.
  • Tablets: Serving as internal storage for system files, applications, and user-generated content.
  • Embedded Systems: Integration into industrial control systems, medical devices, and automotive infotainment systems.
  • IoT Devices: Storing firmware, configuration data, and collected sensor data in Internet of Things devices.
  • Portable Gaming Consoles: Functioning as internal storage for game data, operating system files, and user profiles.

Features

  • 64GB Storage Capacity: Offers a substantial amount of storage space for various types of data.
  • Embedded Design: Compact form factor optimized for integration into space-constrained devices.
  • NAND Flash Technology: Utilizes NAND flash memory for non-volatile storage, ensuring data retention without power.
  • High-Speed Data Transfer: Supports fast read and write speeds for quick application loading and data access.
  • Robust Reliability: Designed for reliable operation in demanding environments.
  • Low Power Consumption: Optimized for power efficiency, extending battery life in portable devices.

Benefits

  • Enhanced Device Performance: Fast data transfer speeds improve application responsiveness and overall system performance.
  • Increased Storage Capacity: Provides ample space for storing large files, applications, and multimedia content.
  • Improved System Reliability: NAND flash technology ensures data integrity and long-term reliability.
  • Extended Battery Life: Low power consumption maximizes battery duration in portable devices.
  • Compact Integration: Small form factor facilitates integration into space-limited designs.

Additional Details

The SDTAG-64-1056BK likely uses an eMMC (embedded MultiMediaCard) interface for communication with the host system. SanDisk iNAND devices typically incorporate advanced features such as wear leveling and error correction to extend the lifespan of the flash memory and maintain data integrity. Refer to the official SanDisk datasheet for complete specifications, including operating voltage, temperature range, and performance benchmarks. The '1056BK' suffix may indicate specific improvements or revisions compared to previous versions.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess