The SanDisk SDINBDG4-16G is an embedded flash memory device, functioning as an eMMC (embedded MultiMediaCard) NAND flash memory. It provides reliable storage in a small form factor, catering to applications where space and performance efficiency are crucial.
Applications:
- Smartphones: Serves as primary storage for operating system, applications, and user data.
- Tablets: Stores the operating system, applications, and user data such as documents, photos, and videos.
- Wearable Devices: Found in devices such as smartwatches and fitness trackers for storing firmware, applications, and sensor data.
- Digital Cameras: Provides storage for captured images and videos.
- Embedded Systems: Integrated into various embedded systems requiring non-volatile storage solutions.
Features:
- eMMC Standard: Complies with the eMMC standard, ensuring compatibility with a wide range of host systems.
- NAND Flash Memory: Employs NAND flash memory technology, offering high storage density and non-volatile data retention.
- 16GB Capacity: Provides a storage capacity of 16 gigabytes, suitable for storing operating systems, applications, and a moderate amount of user data.
- High-Speed Data Transfer: Supports high-speed data transfer rates, allowing for fast boot times and application loading.
- Managed NAND: Features an integrated controller that manages flash memory operations, including error correction, wear leveling, and bad block management, simplifying integration for host systems.
- Compact Form Factor: Designed in a small form factor, making it suitable for integration into space-constrained devices.
- Low Power Consumption: Optimized for low power consumption to extend battery life in portable devices.
Benefits:
- Sufficient Storage Capacity: Provides adequate storage space for essential applications and user data.
- Fast Performance: Enables quick boot times and efficient application performance.
- Reliable Data Storage: Ensures reliable data storage with built-in error correction and wear leveling.
- Simplified Integration: Managed NAND simplifies integration into host systems by handling flash management tasks.
- Compact Design: Allows for use in devices where space is limited.
- Extended Battery Life: Contributes to longer battery life in portable applications through low power consumption.
Technical Specifications:
While exact specifications can vary, eMMC typically operates with a voltage range of 2.7V to 3.6V and functions within a temperature range of -25°C to +85°C. The interface speed often supports HS400. Refer to the product datasheet for precise technical specifications. The SanDisk SDINBDG4-16G is designed for robust performance, balancing speed, capacity, and power efficiency.