EN
  • EN
  • DE

SDIM4C24-8G

Part No SDIM4C24-8G
Manufacturer SanDisk
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SanDisk
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837002-SDIM4C24-8G
Ultra Librarian 3D Model Ultra Librarian SDIM4C24-8G CAD Model

Description

The SDIM4C24-8G is an embedded flash memory module manufactured by SanDisk. It is designed for use in a variety of embedded systems requiring reliable and high-performance storage. As a type of iNAND Embedded Flash Drive (EFD), it integrates flash memory along with a controller into a single package, simplifying the design process and reducing time-to-market for device manufacturers.

Applications:

  • Mobile devices: Smartphones and tablets, for storage of operating systems, applications, and user data.
  • Consumer electronics: Digital cameras, portable media players, and gaming consoles.
  • Industrial applications: Embedded systems in industrial control, automation, and data logging.
  • Automotive: Infotainment systems, GPS navigation, and advanced driver-assistance systems (ADAS).

Features:

  • 8GB Storage Capacity: Provides ample storage for applications, operating systems, and user data.
  • iNAND EFD: Integrated flash memory and controller for simplified system design.
  • High Performance: Designed for fast read and write speeds to enable quick boot times and application loading.
  • Reliable Data Storage: SanDisk's advanced flash memory technology ensures data integrity and longevity.
  • Small Form Factor: Compact design for integration into space-constrained embedded systems.

Benefits:

  • Faster Boot Times: Enables devices to power up and become operational quickly.
  • Improved Application Performance: Allows for rapid loading and execution of applications.
  • Reduced System Complexity: Simplifies design by integrating memory and controller.
  • Enhanced Data Reliability: Protects data from corruption and loss.
  • Lower Power Consumption: Designed for power efficiency, extending battery life in portable devices.

Additional Details:

The SDIM4C24-8G is typically compliant with industry standards such as eMMC (Embedded MultiMediaCard). eMMC is an industry standard for embedded storage solutions, providing a standardized interface for communication between the host system and the flash memory. The specific version of eMMC supported may vary, but it generally offers features such as power management, error correction, and wear leveling.

The operating temperature range and power consumption will depend on the specific implementation and usage. Consult the product datasheet from SanDisk for precise technical specifications and operating guidelines. These specifications are vital to ensure compatibility and optimal performance in your intended application.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess