EN
  • EN
  • DE

AT49BV161T-70CI

Part No AT49BV161T-70CI
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 16MBIT 70NS 48CBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH
Memory Size 16Mb (2M x 8, 1M x 16)
Access Time 70ns
Supply Voltage - Operating 2.65 V to 3.3 V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 48-CBGA (6x8)
Win Source Part Number 1019558-AT49BV161T-70CI
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AT49BV161T-70CI CAD Model

Description

The AT49BV161T-70CI is a high-performance 16-megabit Flash memory component produced by Microchip Technology, a leading manufacturer of microcontroller and analog semiconductors. This device is designed to offer a flexible and efficient storage solution for a wide range of applications, including embedded systems, telecommunications, and automotive electronics.

Key Features

  • Memory Capacity: The device boasts a large capacity of 16 megabits, which is organized as 1M x 16. This provides ample space for storing firmware, boot code, and other critical data.
  • Access Time: With an access time of 70 nanoseconds, the AT49BV161T-70CI ensures quick data retrieval, contributing to the overall performance and responsiveness of the system it is integrated into.
  • Operating Temperature: This Flash memory is designed to operate within an industrial temperature range of -40°C to +85°C, making it suitable for use in harsh environments and demanding applications.
  • Interface: The device features a versatile memory interface that is compatible with most 16-bit microprocessors, ensuring easy integration into a variety of system architectures.
  • Programming and Erasure: The AT49BV161T-70CI supports sector erase and program operations, allowing for efficient updates and modifications of stored data without the need to erase the entire memory chip.

Package and Reliability

The AT49BV161T-70CI comes in a 48-lead TSOP (Type I) package, which is both space-saving and offers a reliable connection to the PCB. The device is also lead-free and RoHS compliant, adhering to current environmental standards for electronic components.

Applications

With its robust feature set, the AT49BV161T-70CI is ideal for a variety of applications, such as:

  • Embedded systems requiring a dependable non-volatile memory solution.
  • Telecommunication devices where quick access to stored data is necessary.
  • Automotive electronics that must function reliably under extreme temperature conditions.
  • Industrial control systems that require long-term data retention and fast access times.

In conclusion, the AT49BV161T-70CI from Microchip Technology is a versatile and reliable Flash memory component that offers the performance and durability required by modern electronic systems. Its combination of capacity, speed, and robustness makes it an excellent choice for designers and engineers looking to enhance their products with high-quality memory solutions.

You May Also Be Interested in

Micron Technology Inc.
NOR Flash Serial-SPI 1.8V 64Mbit 64M/32M/16M 1bit/2bit/4bit 7ns 8-Pin SOIC W T/R
Lowest to $1.3063
Microchip Technology
IC FLASH 4MBIT PARALLEL 32PLCC / FLASH Memory IC 4Mb (512K x 8) Parallel 70 ns 32-PLCC (11.43x13.97)
Lowest to $4.3356
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 24-BGA (8x6)
Lowest to $10.4290
GigaDevice Semiconductor
256MBIT NOR FLASH /3.3V /WSON8 8 / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 7 ns 8-WSON (6x8)
Lowest to $3.0104
Samsung
French Electronic Distributor since 1988
Lowest to $4.0624
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
GigaDevice Semiconductor
IC FLSH 256MBIT SPI/QUAD 24TFBGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 104 MHz 24-TFBGA (6x8)
Need more? Email Us
Micron Technology Inc.
IC FLASH 64MBIT SPI 108MHZ 8SO / FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 8-SO
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess