EN
  • EN
  • DE

SDABD48K-16G

Part No SDABD48K-16G
Manufacturer SanDisk
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SanDisk
Win Source Part Number 317430-SDABD48K-16G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDABD48K-16G CAD Model

Description

The SDABD48K-16G is an embedded flash storage solution manufactured by SanDisk, falling under the category of iNAND (embedded NAND) devices. This component offers a compact and reliable storage option for various electronic devices. The '16G' in the product name signifies a storage capacity of 16 Gigabytes (GB).

Applications

  • Smartphones
  • Tablets
  • Wearable devices (smartwatches, fitness trackers)
  • Digital cameras
  • Gaming consoles (handhelds)
  • Embedded systems
  • Automotive infotainment systems

Features

  • 16GB storage capacity
  • eMMC (embedded MultiMediaCard) interface
  • High-speed data transfer rates
  • Low power consumption
  • Compact form factor
  • NAND flash memory technology
  • Built-in controller for flash management

Benefits

  • Provides ample storage for applications, media, and data
  • Enables fast boot times and application loading
  • Extends battery life in portable devices
  • Saves space on the printed circuit board
  • Offers reliable data storage
  • Simplifies system design with integrated controller
  • Enhances overall system performance

Additional Details

The SDABD48K-16G utilizes the eMMC interface, which is a standard protocol for connecting flash memory to a host system. This interface allows for high-speed data transfer, enabling quick boot times and application loading. The device also features a built-in controller that manages the NAND flash memory, handling wear leveling, error correction, and other functions to ensure data integrity and prolong the lifespan of the storage. The low power consumption of the SDABD48K-16G makes it ideal for use in portable devices where battery life is a critical concern.

The compact form factor of the device allows it to be easily integrated into small electronic devices. It is designed to withstand harsh environmental conditions, making it suitable for use in automotive and industrial applications. The SDABD48K-16G is a reliable and efficient storage solution that can enhance the performance and functionality of various electronic devices.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess