EN
  • EN
  • DE

CS3216X7R105K500NRE

Part No CS3216X7R105K500NRE
Manufacturer Samwha
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1139760-CS3216X7R105K500NRE
Categories Custom Parts
Manufacturer Samwha
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CS3216X7R105K500NRE CAD Model

Description

The CS3216X7R105K500NRE is a multilayer ceramic capacitor (MLCC) manufactured by Samwha. It is a surface-mount device designed for general-purpose applications requiring stable capacitance over temperature. The X7R dielectric ensures that the capacitance remains relatively constant across a broad temperature range, making it suitable for use in various electronic circuits.

Applications

  • Bypass and decoupling in power supplies
  • Filtering in signal processing circuits
  • Timing circuits
  • General-purpose applications in consumer electronics
  • Industrial control equipment

Features

  • X7R dielectric material for stable capacitance over temperature
  • Surface-mount device (SMD) for automated assembly
  • Compact size for space-constrained applications
  • High reliability
  • RoHS compliant

Benefits

  • Improved noise reduction in electronic circuits
  • Enhanced power supply stability
  • Simplified circuit board assembly
  • Consistent performance across a wide temperature range
  • Environmentally friendly construction

Additional Details

The CS3216X7R105K500NRE features a capacitance of 1.0µF (105), with a tolerance denoted by 'K'. The voltage rating is 50V (500). Its X7R dielectric provides a capacitance variation of ±15% within the operating temperature range. The operating temperature range typically spans from -55°C to +125°C. The case size is 1206 (3216 metric). It's designed to withstand reflow soldering processes. It meets industry standards for MLCC capacitors. Proper handling and storage are recommended to maintain its performance characteristics. The capacitor is lead-free and compliant with RoHS regulations. The ESR and ESL values are minimized for efficient performance in high-frequency circuits.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 100V 250MA SOD323 / Diode Schottky 100 V 250mA Surface Mount SOD-323F
Lowest to $0.1664
Infineon Technologies
Date Code: 0345/0413/0443+; RoHS Compliant: Yes;
Lowest to $0.0196
Nexperia USA Inc.
DIODE ZENER 27V 250MW TO236AB / Zener Diode 27 V 250 mW ±5% Surface Mount TO-236AB
Lowest to $0.0732
Chilisin
Need more? Email Us
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
C&K Components
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.0795
Viking Tech
0805 25% ui200 General Current 17?
Need more? Email Us
Comchip Technology
DIODE SWITCHING 75V SOT563 / Diode Array 2 Independent Standard 75 V 200mA Surface Mount SOT-563, SOT-666
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess