EN
  • EN
  • DE

ZW-15-10-T-S-508-138

Part No ZW-15-10-T-S-508-138
Manufacturer Samtec Inc.
Catalog OEM Parts (T - Z)
Description Conn Board Stacker HDR 15 POS 12.9mm Stack Height 2.54mm Solder ST Through Hole
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1007573-ZW-15-10-T-S-508-138
Categories OEM Parts(T-Z)
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZW-15-10-T-S-508-138 CAD Model

Description

The ZW-15-10-T-S-508-138 is a terminal strip connector manufactured by Samtec Inc. It's part of the ZW series, which are designed for board-to-board connections. These connectors are commonly used to provide a reliable and separable connection between PCBs in various electronic applications. The specific part number indicates the number of contacts, row configuration, plating, and other physical characteristics.

Applications

  • PCB Interconnection: Connecting one PCB to another within an electronic device.
  • Modular Electronics: Creating modular systems where boards can be easily added or removed.
  • Signal Routing: Providing a pathway for signals between different parts of a circuit.
  • Prototyping: Easily connecting and disconnecting components during the development process.
  • Testing Fixtures: Used in test equipment to provide a reliable connection to the device under test.

Features

  • Terminal Strip Design: Provides a row of connection points.
  • Through-Hole Mounting: Designed for soldering directly to a PCB.
  • Gold Plating: Ensures reliable and corrosion-resistant connections.
  • High Pin Count: Offers a large number of connection points in a single connector.
  • Durable Construction: Designed to withstand repeated mating cycles.

Benefits

  • Reliable Connection: Provides a secure and stable connection between boards.
  • Easy to Use: Simple to install and connect.
  • Versatile: Suitable for a wide range of applications.
  • Cost-Effective: Provides a cost-efficient solution for board-to-board connections.
  • Durable: Long-lasting and resistant to wear and tear.

Technical Specifications: Based on the part number, the ZW-15-10-T-S-508-138 has 15 positions per row, two rows (likely notated elsewhere in the series documentation), is through-hole mountable (T), has a single row per connector half (S), a .508 inch (2.0mm) pitch and a tail length of .138 inches. Gold plating is standard for Samtec connectors, but the exact thickness may need to be confirmed on the datasheet. Consult the Samtec datasheet for complete specifications, including mating force, durability ratings, and material composition.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Lucent
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess