EN
  • EN
  • DE

TSM-108-01-L-DV-014-M-TR

Part No TSM-108-01-L-DV-014-M-TR
Manufacturer Samtec Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Samtec Inc.
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841095-TSM-108-01-L-DV-014-M-TR
Ultra Librarian 3D Model Ultra Librarian TSM-108-01-L-DV-014-M-TR CAD Model

Description

The TSM-108-01-L-DV-014-M-TR is a terminal strip connector manufactured by Samtec Inc. These connectors are commonly used for board-to-board connections and are characterized by their high density and reliable performance.

Applications:

  • Board-to-board connections
  • Signal routing
  • Interconnect solutions in various electronic devices
  • Development boards
  • Testing and prototyping

Features:

  • High-density design
  • Surface mountable
  • Dual row configuration
  • Gold-plated contacts
  • Tape and reel packaging for automated assembly

Benefits:

  • Provides reliable electrical connection
  • Saves board space due to its compact size
  • Suitable for high-volume manufacturing
  • Ensures good signal integrity

Additional Details:

The TSM-108-01-L-DV-014-M-TR has 8 pins per row, arranged in a dual-row configuration. The -01 indicates the number of positions. The 'L' indicates the plating material, which is likely gold. 'DV' likely represents dual vertical row. 014 probably refers to the height above the board in inches. The '-M' suggests that it is a modified version and 'TR' implies tape and reel packaging. Key specifications include the contact resistance, insulation resistance, current rating, and voltage rating. The datasheet is crucial for obtaining the precise dimensions, materials, and electrical characteristics. The gold-plated contacts ensure good conductivity and resistance to corrosion. The tape and reel packaging is designed for automated pick-and-place assembly, reducing manufacturing costs. Correct soldering techniques and reflow profiles are essential for reliable connections, as outlined in Samtec's recommendations.

You May Also Be Interested in

Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess