EN
  • EN
  • DE

TMM-122-01-S-D-SM-P-TR-.JABM

Part No TMM-122-01-S-D-SM-P-TR-.JABM
Manufacturer Samtec Inc.
Catalog OEM Parts (T - Z)
Description 2.00 mm Low Profile Terminal Strip
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1100303-TMM-122-01-S-D-SM-P-TR-.JABM
Categories OEM Parts(T-Z)
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMM-122-01-S-D-SM-P-TR-.JABM CAD Model

Description

The Samtec TMM-122-01-S-D-SM-P-TR-.JABM is a 22-position, 2.00mm pitch terminal strip from Samtec's TMM series. This surface mount connector is designed for board-to-board connections and is commonly used in a wide range of electronic applications. The connector features a double row configuration for increased density and is supplied on tape and reel for automated assembly processes.

Applications

  • Board-to-board connections in electronic devices.
  • Data and signal transmission in communication equipment.
  • Connecting modules in industrial control systems.
  • Use in medical devices for internal connections.
  • Applications in consumer electronics requiring a compact connector.

Features

  • 2.00mm pitch for high-density connections.
  • 22 positions (2x11 double row).
  • Surface mount (SMT) termination style.
  • Gold-plated contacts for reliable signal transmission.
  • Tape and reel packaging for automated assembly.
  • RoHS compliant.

Benefits

  • Provides a compact and reliable board-to-board connection solution.
  • Ensures high signal integrity with gold-plated contacts.
  • Facilitates efficient automated assembly with tape and reel packaging.
  • Reduces board space requirements due to its small form factor.
  • Complies with environmental regulations.

Additional Details

The TMM-122-01-S-D-SM-P-TR-.JABM connector has a current rating of approximately 3A per contact and a voltage rating that depends on the application and spacing. The insulator material is typically high-temperature thermoplastic, suitable for reflow soldering processes. The operating temperature range is typically -55°C to +125°C. Mating connectors include Samtec's SFM series. Consult the Samtec datasheet for precise specifications, mating compatibility, and recommended PCB layout details.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Shindengen
Need more? Email Us
Agere Systems
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess