EN
  • EN
  • DE

TD-15223-123

Part No TD-15223-123
Manufacturer Samtec Inc.
Catalog OEM Parts (T - Z)
Description ".100"" Double Row Screw Machine Terminal Strip"
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 958885-TD-15223-123
Categories OEM Parts(T-Z)
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TD-15223-123 CAD Model

Description

The TD-15223-123 is a connector from Samtec Inc., a manufacturer specializing in interconnect solutions. Without more specific information, it's difficult to pinpoint the exact type. However, given Samtec's product range, it is likely a board-to-board connector, possibly from their Tiger Eye series. The "TD" prefix often relates to a terminal or socket type connector.

Applications

Due to lack of detailed specification, the applications are generalized. Consult the datasheet for precise uses.

  • Board-to-board connections in electronic devices
  • Signal routing between PCBs
  • Modular electronic systems
  • Data communication equipment
  • Industrial control systems

Features

Due to lack of detailed specification, the features are generalized. Consult the datasheet for precise details.

  • High-density contact arrangement
  • Surface mount or through-hole mounting options
  • Gold-plated contacts for reliable connection
  • Durable construction for harsh environments
  • Various pin counts and stack heights available

Benefits

Due to lack of detailed specification, the benefits are generalized. Consult the datasheet for a more precise understanding.

  • Enables compact and space-saving designs.
  • Provides reliable signal transmission.
  • Offers design flexibility with different configurations.
  • Withstands vibration and shock.
  • Facilitates easy assembly and maintenance.

Technical Specifications

Without a datasheet, the exact technical specifications are unknown. However, typical specifications for similar Samtec connectors include: contact pitch (e.g., 0.8mm, 1.0mm, 1.27mm), number of contacts, current rating per contact (e.g., 1A to 3A), voltage rating (e.g., 150V to 300V), insulation resistance, contact resistance, operating temperature range (e.g., -55°C to +125°C), and mating cycles. The body material is often high-temperature thermoplastic suitable for reflow soldering. Pin material is usually a copper alloy with gold plating over nickel. Consult Samtec's website and specifically search for TD-15223-123 to obtain the exact datasheet which will have all the necessary specifications for design and application.

Samtec connectors are known for their high quality and reliability, making them a popular choice for demanding applications where signal integrity is critical.

You May Also Be Interested in

Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess