EN
  • EN
  • DE

SSW-121-02-G-D-RA

Part No SSW-121-02-G-D-RA
Manufacturer Samtec Inc.
Catalog Rectangular Connectors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Mfr Samtec Inc.
Series SSW
Package Bulk
Connector Type Receptacle
Contact Type Forked
Style Board to Board or Cable
Number of Positions 42
Number of Positions Loaded All
Pitch - Mating 0.100" (2.54mm)
Number of Rows 2
Row Spacing - Mating 0.100" (2.54mm)
Mounting Type Through Hole, Right Angle
Termination Solder
Fastening Type Push-Pull
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 20.0µin (0.51µm)
Insulation Color Black
Insulation Height 0.195" (4.95mm)
Contact Length - Post 0.100" (2.54mm)
Temperature Range - Operating -55°C ~ 125°C
Material Flammability Rating UL94 V-0
Contact Finish - Post Gold
Current Rating (Amps) 4.7A per Contact
Insulation Material Liquid Crystal Polymer (LCP)
Contact Shape Square
Contact Material Phosphor Bronze
Contact Finish Thickness - Post 3.00µin (0.076µm)
Base Product Number SSW-121
Other Names SAM1215-21
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1288679-SSW-121-02-G-D-RA
Ultra Librarian 3D Model Ultra Librarian SSW-121-02-G-D-RA CAD Model

Description

The SSW-121-02-G-D-RA is a Samtec Inc. socket strip connector, part of the SSW series, offering versatile board-to-board connectivity solutions. This particular model features a right-angle orientation and a double-row configuration, making it suitable for applications where space is limited and a high number of connections are required. It's designed for through-hole mounting to ensure a secure and reliable connection to the PCB.

Applications

  • Right-Angle Board Connections: Connects PCBs at a 90-degree angle, optimizing space within electronic devices.
  • High-Density Interconnect: Suitable for applications requiring a high number of connections in a small area.
  • Vertical Board Stacking: Facilitates vertical stacking of PCBs in compact electronic systems.
  • Signal Routing: Efficiently routes signals in confined spaces.
  • Industrial Automation: Used in industrial automation equipment for robust and space-saving board connections.

Features

  • Number of Positions: 42 (21 per row, double row).
  • Pitch: 0.100" (2.54 mm) standard pitch for compatibility with common PCB layouts.
  • Mounting Type: Through-hole mounting provides a strong mechanical connection to the PCB.
  • Row Spacing: 0.100" (2.54 mm) standard row spacing simplifies integration.
  • Body Orientation: Right-angle, allowing for perpendicular board connections.
  • Insulator Material: Black Liquid Crystal Polymer (LCP), known for its high-temperature resistance and chemical stability.
  • Contact Material: Phosphor Bronze for good conductivity and durability.
  • Plating: Gold plating on contacts ensures reliable electrical performance and corrosion resistance.

Benefits

  • Space-Saving Design: Right-angle orientation maximizes space utilization within electronic devices, especially where vertical stacking is required.
  • High Connection Density: Double-row configuration provides a high number of connections in a compact footprint.
  • Reliable Connection: Gold-plated contacts ensure a dependable electrical connection, minimizing signal loss and ensuring long-term stability.
  • Robust Construction: LCP insulator and Phosphor Bronze contacts provide excellent durability, ensuring a long service life in demanding applications.
  • Easy Installation: Through-hole mounting facilitates easy and secure installation onto the PCB.

The SSW-121-02-G-D-RA socket strip connector from Samtec provides a space-saving, high-density, and reliable solution for right-angle board-to-board connectivity. Its robust construction, gold-plated contacts, and right-angle orientation make it a suitable choice for applications where space is limited and a large number of connections are required.

You May Also Be Interested in

Molex, LLC
36664-0001 Molex Pin & Socket Connectors CRIMP TERM 10-12 AWG Reel of 2300 datasheet, inventory, & pricing.
Need more? Email Us
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.1499
Molex, LLC
10-84-4030 Molex Pin & Socket Connectors HEADER VERT MALE 3P datasheet, inventory, & pricing.
Lowest to $0.3784
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
Molex, LLC
170382-0003 Molex I/O Connectors ZXP zSFP 20ckt Gold Flash Solder Area datasheet, inventory, & pricing.
Lowest to $1.3098
Connfly Electronic Co., Ltd.
Connector Header 64 position Right Angle
Lowest to $1.5513
Molex, LLC
19-09-1029 Molex Pin & Socket Connectors 2 POSITION RECPT datasheet, inventory, & pricing.
Lowest to $0.2911
CJT Connectors
Connector Header 3 position 3.96mm Pitch
Lowest to $0.0699
JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess