EN
  • EN
  • DE

SSQ-132-01-F-D-016

Part No SSQ-132-01-F-D-016
Manufacturer Samtec Inc.
Catalog Rectangular Connectors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Mfr Samtec Inc.
Series SSQ
Package Bulk
Connector Type Receptacle
Contact Type Forked
Style Board to Board or Cable
Number of Positions 64
Number of Positions Loaded 63
Pitch - Mating 0.100" (2.54mm)
Number of Rows 2
Row Spacing - Mating 0.100" (2.54mm)
Mounting Type Through Hole
Termination Solder
Fastening Type Push-Pull
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 3.00µin (0.076µm)
Insulation Color Black
Insulation Height 0.335" (8.51mm)
Contact Length - Post 0.104" (2.64mm)
Temperature Range - Operating -55°C ~ 125°C
Material Flammability Rating UL94 V-0
Contact Finish - Post Tin
Voltage Rating 465VAC, 655VDC
Insulation Material Liquid Crystal Polymer (LCP)
Contact Shape Square
Contact Material Phosphor Bronze
Base Product Number SSQ-132
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1291154-SSQ-132-01-F-D-016
Ultra Librarian 3D Model Ultra Librarian SSQ-132-01-F-D-016 CAD Model

Description

The SSQ-132-01-F-D-016 is a Tiger Beam™ socket strip manufactured by Samtec. It's a high-density connector intended for board-to-board applications where space is limited and reliable signal transmission is crucial. The part number specifies a single row, 32-position socket strip with a 0.635mm pitch. It also indicates that this part has a specific stack height of 0.16 inches.

Applications

  • High-Density Board-to-Board Connections: Ideal for connecting multiple PCBs within a system, where a large number of signals need to be routed in a compact space.
  • Stackable Board Designs: Enables the creation of stacked board configurations, allowing for vertical expansion and increased functionality.
  • Networking Equipment: Used in switches, routers, and other networking devices for interconnecting modules.
  • Industrial Automation: Employed in control systems and automation equipment requiring reliable connections in harsh environments.
  • Medical Devices: Utilized in medical equipment where signal integrity and reliability are critical.

Features

  • 0.635mm Pitch: Offers a high-density interconnect solution, maximizing board space utilization.
  • Single Row: Provides a simple and efficient connection option for various applications.
  • 32 Positions: Accommodates a specific number of signal connections based on the application requirements.
  • Tiger Beam™ Contacts: Samtec's Tiger Beam™ contact system ensures a reliable and secure connection with high withdrawal forces.
  • Fixed Stack Height (0.16 inches): Provides a specific board-to-board spacing for controlled impedance and signal integrity.
  • Surface Mount Technology (SMT): Designed for easy and efficient surface mount soldering onto the PCB.

Benefits

  • Space Optimization: The fine pitch and single-row design allow for a higher density of connections in a smaller area, optimizing board space.
  • Reliable Signal Transmission: The Tiger Beam™ contact system ensures a stable and secure connection, minimizing signal loss and maintaining signal integrity.
  • Precise Board Spacing: The fixed stack height ensures consistent and controlled board-to-board spacing for optimal signal performance.
  • Simplified Assembly: Surface mount design simplifies the assembly process and reduces manufacturing costs.
  • Versatile Applications: Suitable for a wide range of applications requiring high-density interconnects and controlled board spacing.

Additional Details

The SSQ-132-01-F-D-016 typically features a black insulator material. The contact material is usually a beryllium copper alloy with gold or tin plating, depending on the specific variant. It's designed for reflow soldering processes. The 0.16-inch stack height must be considered when selecting mating connectors and designing the overall system. Current rating, voltage rating, and operating temperature ranges depend on the specific application and should be verified in the datasheet.

You May Also Be Interested in

CJT Connectors
Connector Header 40 position 2mm Pitch
Lowest to $0.8237
Molex, LLC
74754-8101 Molex I/O Connectors SFP+ 1X1 CAGE ASY SOLDER datasheet, inventory, & pricing.
Lowest to $2.9105
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202
CJT Connectors
Connector Header 3 position 3.96mm Pitch
Lowest to $0.0699
Molex, LLC
02-06-5130 Molex Pin & Socket Connectors F CRIMP TERM 24-30A REEL OF 20000 datasheet, inventory, & pricing.
Lowest to $0.4948
Amphenol
Connector Header 40 position 2.54mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.9256
Molex, LLC
Connector Header 6 position 1.25mm Pitch
Lowest to $2.0374
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.1499

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess