EN
  • EN
  • DE

SSQ-128-01-G-S-LL

Part No SSQ-128-01-G-S-LL
Manufacturer Samtec Inc.
Catalog Rectangular Connectors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Mfr Samtec Inc.
Series SSQ
Package Bulk
Connector Type Receptacle
Contact Type Forked
Style Board to Board or Cable
Number of Positions 28
Number of Positions Loaded All
Pitch - Mating 0.100" (2.54mm)
Number of Rows 1
Mounting Type Through Hole
Termination Press-Fit, Solder
Fastening Type Push-Pull
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 20.0µin (0.51µm)
Insulation Color Black
Insulation Height 0.335" (8.51mm)
Contact Length - Post 0.104" (2.64mm)
Temperature Range - Operating -55°C ~ 125°C
Material Flammability Rating UL94 V-0
Contact Finish - Post Gold
Voltage Rating 465VAC, 655VDC
Insulation Material Liquid Crystal Polymer (LCP)
Contact Shape Square
Contact Material Phosphor Bronze
Contact Finish Thickness - Post 3.00µin (0.076µm)
Base Product Number SSQ-128
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1290995-SSQ-128-01-G-S-LL
Ultra Librarian 3D Model Ultra Librarian SSQ-128-01-G-S-LL CAD Model

Description

The SSQ-128-01-G-S-LL is a Tiger Beam™ socket strip manufactured by Samtec. This is a high-density, high-speed interconnect designed for board-to-board applications requiring reliable signal transmission. The part number indicates a single row, 28-position socket strip with a 0.635mm pitch, gold plating, and a locking feature (LL).

Applications

  • High-Speed Data Communication: Used in applications requiring high-speed data transfer between boards, such as servers, routers, and network switches.
  • Medical Imaging Equipment: Employed in medical devices where signal integrity and secure connections are crucial.
  • Industrial Automation Systems: Utilized in control systems and automation equipment requiring reliable connections in harsh environments.
  • Aerospace and Defense Applications: Found in military and aerospace systems where vibration and shock resistance are important.
  • Test and Measurement Equipment: Used in testing and measurement devices for accurate and reliable signal connections.

Features

  • 0.635mm Pitch: Offers a high-density interconnect solution, maximizing board space utilization.
  • Single Row: Provides a simple and efficient connection option for various applications.
  • 28 Positions: Accommodates a specific number of signal connections based on the application requirements.
  • Tiger Beam™ Contacts: Samtec's Tiger Beam™ contact system ensures a reliable and secure connection with high withdrawal forces.
  • Gold Plating: Provides excellent conductivity and corrosion resistance for long-term reliability.
  • Locking Feature (LL): Provides additional security and prevents accidental disconnections, especially in high-vibration environments.

Benefits

  • Space Optimization: The fine pitch allows for a higher density of connections in a smaller area, saving valuable board space.
  • Reliable Connection: The Tiger Beam™ contact system ensures a stable and secure connection, minimizing signal loss and maintaining signal integrity.
  • Enhanced System Stability: The locking feature provides added security, preventing accidental disconnections and ensuring consistent performance.
  • Improved Durability: Gold plating provides excellent corrosion resistance, ensuring long-term reliability in harsh environments.
  • Easy Integration: The single-row design simplifies PCB layout and assembly.

Additional Details

The SSQ-128-01-G-S-LL typically features a black insulator material. The contact material is usually a beryllium copper alloy with gold plating over nickel. It is designed for surface mount soldering. The locking feature requires a mating connector with a compatible locking mechanism. Current rating, voltage rating, and operating temperature ranges depend on the specific application and should be verified in the datasheet.

You May Also Be Interested in

Amphenol
Connector Header 40 position 2.54mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.9256
Molex, LLC
173162-0338 Molex I/O Connectors NanoPitchIO Recpt Str ExDutyTH 80Ckt datasheet, inventory, & pricing.
Lowest to $13.0971
Molex, LLC
19-09-1039 Molex Pin & Socket Connectors 3 POSITION RECPT datasheet, inventory, & pricing.
Lowest to $0.5967
Molex, LLC
74754-8101 Molex I/O Connectors SFP+ 1X1 CAGE ASY SOLDER datasheet, inventory, & pricing.
Lowest to $2.9105
JST Sales America Inc.
Connector Header 3.81mm Pitch Right Angle -55℃~+105℃
Lowest to $1.6881
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202
Molex, LLC
47080-4001 Molex I/O Connectors SATA SYSTEM PLUG R/A SMT TYPE datasheet, inventory, & pricing.
Lowest to $0.5530
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess