EN
  • EN
  • DE

SSQ-121-03-S-D-RA

Part No SSQ-121-03-S-D-RA
Manufacturer Samtec Inc.
Catalog Rectangular Connectors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Mfr Samtec Inc.
Series SSQ
Package Bulk
Connector Type Receptacle
Contact Type Forked
Style Board to Board or Cable
Number of Positions 42
Number of Positions Loaded All
Pitch - Mating 0.100" (2.54mm)
Number of Rows 2
Row Spacing - Mating 0.100" (2.54mm)
Mounting Type Through Hole, Right Angle
Termination Solder
Fastening Type Push-Pull
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 30.0µin (0.76µm)
Insulation Color Black
Insulation Height 0.195" (4.95mm)
Contact Length - Post 0.300" (7.62mm)
Temperature Range - Operating -55°C ~ 125°C
Material Flammability Rating UL94 V-0
Contact Finish - Post Tin
Voltage Rating 465VAC, 655VDC
Insulation Material Liquid Crystal Polymer (LCP)
Contact Shape Square
Contact Material Phosphor Bronze
Base Product Number SSQ-121
Other Names SAM1201-21
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1289013-SSQ-121-03-S-D-RA
Ultra Librarian 3D Model Ultra Librarian SSQ-121-03-S-D-RA CAD Model

Description

The SSQ-121-03-S-D-RA is a socket strip connector manufactured by Samtec Inc., a part of their SSQ series. The SSQ series is characterized by its reliable, square post interconnect systems. This particular model features a right-angle configuration and a double-row design, making it suitable for applications where space is limited and a high number of connections are required. It is designed for through-hole mounting to ensure a robust and dependable connection to the printed circuit board (PCB).

Applications

  • Right-Angle Board Connections: Allows for the connection of PCBs at a 90-degree angle, optimizing space utilization within electronic devices.
  • High-Density Interconnect: Provides a large number of connection points in a compact footprint, ideal for densely populated PCBs.
  • Vertical Board Stacking: Enables the vertical stacking of PCBs in electronic systems where space is constrained.
  • Signal Routing: Facilitates efficient signal routing in confined spaces.
  • Industrial Automation: Used in industrial automation equipment requiring robust and space-efficient board connections.

Features

  • Number of Positions: 42 (21 per row, double row configuration), offering a high density of connections.
  • Pitch: 0.100" (2.54 mm) pitch ensuring compatibility with standard PCB grid patterns.
  • Mounting Type: Through-hole mounting for a strong mechanical connection to the PCB.
  • Row Spacing: 0.100" (2.54 mm) standard row spacing for easy integration.
  • Body Orientation: Right-angle enabling perpendicular board connections.
  • Insulator Material: Black Liquid Crystal Polymer (LCP), known for its high-temperature resistance and chemical stability.
  • Contact Material: Beryllium Copper for excellent conductivity and spring force.
  • Plating: Gold plating on the contacts ensuring reliable electrical performance and corrosion resistance.

Benefits

  • Space-Saving Design: The right-angle orientation optimizes space utilization within electronic devices.
  • High Connection Density: The double-row configuration maximizes the number of connections in a compact area.
  • Reliable Connection: Gold-plated contacts ensure a stable and dependable electrical connection, minimizing signal loss and maximizing long-term reliability.
  • Durable Construction: The LCP insulator and Beryllium Copper contacts provide excellent durability, ensuring a long service life even in demanding applications.
  • Easy Installation: Through-hole mounting simplifies the installation process.

The SSQ-121-03-S-D-RA socket strip connector is a high-density and space-saving solution for right-angle board-to-board connectivity. Its combination of robust materials, gold-plated contacts, and right-angle configuration makes it an ideal choice for applications where both space and reliable performance are critical.

You May Also Be Interested in

Amphenol
Connector Header 40 position 2.54mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.9256
CJT Connectors
Connector Header 40 position 2mm Pitch
Lowest to $0.8237
Molex, LLC
47080-4001 Molex I/O Connectors SATA SYSTEM PLUG R/A SMT TYPE datasheet, inventory, & pricing.
Lowest to $0.5530
Molex, LLC
10-84-4030 Molex Pin & Socket Connectors HEADER VERT MALE 3P datasheet, inventory, & pricing.
Lowest to $0.3784
Connfly Electronic Co., Ltd.
Connector Header 64 position Right Angle
Lowest to $1.5513
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959
Molex, LLC
03-06-1022 Molex Pin & Socket Connectors 2 CIRCUIT RECEPTACLE datasheet, inventory, & pricing.
Lowest to $0.1747
Molex, LLC
Connector Header 6 position 1.25mm Pitch
Lowest to $2.0374

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess