EN
  • EN
  • DE

SFMC-105-T1-S-D-P

Part No SFMC-105-T1-S-D-P
Manufacturer Samtec Inc.
Catalog Rectangular Connectors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Mfr Samtec Inc.
Series Tiger Eye™ SFMC
Package Tube
Connector Type Receptacle
Contact Type Female Socket
Style Board to Board or Cable
Number of Positions 10
Number of Positions Loaded All
Pitch - Mating 0.050" (1.27mm)
Number of Rows 2
Row Spacing - Mating 0.050" (1.27mm)
Mounting Type Through Hole
Termination Solder
Fastening Type Push-Pull
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 30.0µin (0.76µm)
Insulation Color Black
Insulation Height 0.180" (4.57mm)
Contact Length - Post 0.120" (3.05mm)
Temperature Range - Operating -55°C ~ 125°C
Material Flammability Rating UL94 V-0
Contact Finish - Post Tin
Features Pick and Place
Current Rating (Amps) 2.9A per Contact
Insulation Material Liquid Crystal Polymer (LCP)
Contact Shape Square
Contact Material Phosphor Bronze
Base Product Number SFMC-105
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1285534-SFMC-105-T1-S-D-P
Ultra Librarian 3D Model Ultra Librarian SFMC-105-T1-S-D-P CAD Model

Description

The Samtec SFMC-105-T1-S-D-P is a high-quality micro pitch socket strip connector designed for board-to-board connections. Part of the SFMC series, it provides a reliable and compact solution for connecting two PCBs in a variety of electronic applications. The connector features a fine pitch, allowing for high density connections while conserving board space. The "-P" designates the presence of a pick-and-place pad.

Applications:

  • Medical Equipment: Used in medical imaging devices, patient monitoring systems, and diagnostic equipment for reliable internal connections.
  • Telecommunications: Employed in networking equipment, routers, and switches for high-speed data transfer and signal routing.
  • Industrial Automation: Utilized in control systems, programmable logic controllers (PLCs), and robotic systems for secure and dependable connections.
  • Aerospace and Defense: Used in avionics, radar systems, and military communication equipment where high reliability and performance are crucial.
  • Test and Measurement Equipment: Employed in oscilloscopes, spectrum analyzers, and signal generators for accurate and consistent signal transmission.

Features:

  • Micro Pitch Design: Allows for high-density connections in a compact footprint.
  • Surface Mount Technology (SMT): Designed for automated assembly and soldering processes.
  • Double Row Configuration: Provides a higher pin count compared to single-row connectors.
  • Durable Construction: Ensures long-lasting performance and resistance to wear and tear.
  • Polarization: Prevents mis-mating and ensures correct alignment during connection.
  • Pick-and-Place Pad: Facilitates automated assembly processes.

Benefits:

  • Space-Saving Design: Allows for high-density connections in tight spaces, maximizing board utilization.
  • High Reliability: Ensures stable and secure connections for critical applications.
  • Easy Assembly: Designed for automated assembly processes, reducing manufacturing costs.
  • Versatile Application: Suitable for a wide range of industries and applications.
  • Improved Signal Integrity: Minimizes signal loss and interference for optimal performance.

The SFMC-105-T1-S-D-P is typically manufactured from high-quality materials such as high-temperature thermoplastic for the insulator and gold-plated contacts for superior conductivity and corrosion resistance. Its design includes features to ensure proper alignment and prevent accidental disconnection. When designing with this connector, it is crucial to adhere to Samtec's recommended PCB layout guidelines for optimal performance and reliability. Be sure to consult the datasheet for precise specifications, including mating information, voltage ratings, and current ratings.

You May Also Be Interested in

Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017
Molex, LLC
87713-1001 Molex I/O Connectors ATA BACKPLANE 22P lead free datasheet, inventory, & pricing.
Lowest to $2.9105
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 34 position 2.54mm
Lowest to $0.1572
Molex, LLC
36664-0001 Molex Pin & Socket Connectors CRIMP TERM 10-12 AWG Reel of 2300 datasheet, inventory, & pricing.
Need more? Email Us
Amphenol
Connector Header 40 position 2.54mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.9256
CJT Connectors
Connector Header 3 position 3.96mm Pitch
Lowest to $0.0699
Molex, LLC
Connector Header 6 position 1.25mm Pitch
Lowest to $2.0374

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess