EN
  • EN
  • DE

SL-106-G-19

Part No SL-106-G-19
Manufacturer Samtec Inc.
Catalog Rectangular Connectors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Mfr Samtec Inc.
Series SL
Package Bulk
Connector Type Receptacle
Contact Type Female Socket
Style Board to Board
Number of Positions 6
Number of Positions Loaded All
Pitch - Mating 0.100" (2.54mm)
Number of Rows 1
Mounting Type Through Hole
Termination Solder
Fastening Type Push-Pull
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 10.0µin (0.25µm)
Insulation Color Black
Insulation Height 0.083" (2.10mm)
Contact Length - Post 0.082" (2.08mm)
Temperature Range - Operating -55°C ~ 125°C
Insulation Material Liquid Crystal Polymer (LCP)
Contact Shape Circular
Contact Material Beryllium Copper
Base Product Number SL-106
Other Names SAM11784,SL-106-G-19
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1292759-SL-106-G-19
Ultra Librarian 3D Model Ultra Librarian SL-106-G-19 CAD Model

Description

The SL-106-G-19 is a terminal strip manufactured by Samtec Inc., designed to provide a reliable and efficient board-to-board connection solution. Part of the SL series, this component is well-suited for various electronic applications where secure and consistent connectivity is essential.

Applications

  • Consumer Electronics: Used in the internal connections of devices like televisions, audio equipment, and home appliances.
  • Automotive Electronics: Employed in automotive control units, sensor connections, and in-car entertainment systems.
  • Data Acquisition Systems: Found in data loggers, sensor interfaces, and measurement devices for signal routing.
  • Lighting Systems: Utilized in LED lighting control systems and other lighting applications.
  • Robotics: Incorporated into robot controllers, sensor interfaces, and power distribution systems.

Features

  • Number of Rows: Single row configuration for space-saving design.
  • Number of Positions: 6 positions, providing multiple connection points in a compact form factor.
  • Pitch: Standard 0.100" (2.54mm) pitch, ensuring compatibility with a wide range of PCBs and components.
  • Termination Style: Through-hole termination for secure and stable mounting on printed circuit boards.
  • Insulator Material: High-quality thermoplastic insulator, offering excellent electrical insulation and temperature resistance.
  • Contact Material: Phosphor bronze or beryllium copper contacts for optimal conductivity and durability.
  • Contact Plating: Gold or tin plating on the contact area to ensure reliable electrical contact and prevent corrosion.
  • Operating Temperature: Wide operating temperature range to suit various environmental conditions.

Benefits

  • Secure Connection: Provides a robust and reliable electrical connection, minimizing signal loss and ensuring consistent performance.
  • Durable and Long-Lasting: Constructed with high-quality materials to ensure long-term reliability and resistance to environmental factors.
  • Easy to Install: Through-hole termination simplifies the soldering process, making it easy to integrate into new or existing designs.
  • Versatile Application: Suitable for a broad range of applications due to its compact size, reliable performance, and durable construction.
  • Cost-Effective: Offers a good balance of performance and cost, making it a practical choice for various projects.

Additional Details

The SL-106-G-19 terminal strip is engineered for ease of use and dependable performance. Its through-hole termination method provides a secure mechanical connection to the PCB, while the high-temperature thermoplastic insulator allows for reflow soldering without damage. The gold or tin plating on the contacts ensures consistent electrical performance, even in demanding environments. This component is an excellent choice for applications that require a reliable and space-saving board-to-board connection.

You May Also Be Interested in

Molex, LLC
10-84-4122 Molex Pin & Socket Connectors HDR VERT FEMALE 12P datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
19-09-1029 Molex Pin & Socket Connectors 2 POSITION RECPT datasheet, inventory, & pricing.
Lowest to $0.2911
JST Sales America Inc.
Connector Header 3.81mm Pitch Right Angle -55℃~+105℃
Lowest to $1.6881
Molex, LLC
19-09-1039 Molex Pin & Socket Connectors 3 POSITION RECPT datasheet, inventory, & pricing.
Lowest to $0.5967
Molex, LLC
47018-4001 Molex I/O Connectors SRL ATA HOST RECT SMT datasheet, inventory, & pricing.
Lowest to $1.7463
CJT Connectors
Connector Header 40 position 2mm Pitch
Lowest to $0.8237
Amphenol
Connector Header 40 position 2.54mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.9256
Molex, LLC
10-84-4030 Molex Pin & Socket Connectors HEADER VERT MALE 3P datasheet, inventory, & pricing.
Lowest to $0.3784
Connfly Electronic Co., Ltd.
Connector Header 64 position Right Angle
Lowest to $1.5513

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess