EN
  • EN
  • DE

SFSD-20-30-G-05.00-DS-NUS

Part No SFSD-20-30-G-05.00-DS-NUS
Manufacturer Samtec Inc.
Catalog Rectangular Cable Assemblies
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Rectangular Cable Assemblies
Mfr Samtec Inc.
Series Tiger Eye™ SFSD
Package Bulk
Connector Type Socket to Socket
Number of Positions 40
Number of Rows 2
Pitch - Connector 0.050" (1.27mm)
Length 0.417' (127.00mm, 5.00")
Features Flange, Polarizing Key
Color Black, Individual
Shielding Unshielded
Cable Termination Crimp
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Base Product Number SFSD-20
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1310061-SFSD-20-30-G-05.00-DS-NUS
Ultra Librarian 3D Model Ultra Librarian SFSD-20-30-G-05.00-DS-NUS CAD Model

Description

The SFSD-20-30-G-05.00-DS-NUS is a double-row female socket strip connector manufactured by Samtec Inc. It is designed for reliable board-to-board connections in various electronic applications, providing high-density interconnect solutions.

Applications

  • Consumer Electronics: Used in devices like televisions, gaming consoles, and mobile devices for internal connections.
  • Industrial Control Equipment: Employed in PLCs, motor drives, and control panels requiring robust connections.
  • Data and Telecommunications: Applied in routers, switches, and servers to ensure reliable data transfer.
  • Medical Devices: Provides secure connections in patient monitoring systems and diagnostic equipment.
  • Automotive Electronics: Used in automotive control units (ECUs) and infotainment systems.

Features

  • Double-row design: Maximizes contact density, allowing for more connections in a compact form factor.
  • 20 contacts per row: Provides a substantial number of signal lines for complex interconnections.
  • 30 insulator: Specifies the insulator material, typically a high-temperature thermoplastic.
  • Gold plating: Ensures excellent conductivity and corrosion resistance, enhancing signal integrity.
  • 05.00-inch cable length: Offers a specific length for flexible connectivity between boards.
  • DS (Dual Sided): Indicates a dual-sided configuration, enhancing connection stability.
  • NUS (No User Serviceable): Denotes that the connector is designed for permanent installation and is not intended for field repair.

Benefits

  • High reliability: Gold-plated contacts and robust construction ensure dependable connections, reducing potential downtime.
  • Improved signal integrity: The gold plating minimizes signal loss and maintains signal quality in high-speed applications.
  • Compact design: The double-row configuration maximizes contact density in a small footprint.
  • Versatile connectivity: The 5-inch cable length offers flexibility in connecting boards at varying distances.
  • Durable and robust: Resistant to vibration, shock, and temperature variations, making it suitable for harsh environments.

Technical Specifications: This connector features a 0.050" (1.27 mm) pitch, which is compatible with standard board layouts. The current rating is typically 1A per contact. The operating temperature range is generally between -55°C to +125°C, making it suitable for a wide range of applications. The insulation resistance is high, usually exceeding 1000 MΩ. The mating force is engineered for a secure connection while facilitating easy insertion and removal.

You May Also Be Interested in

NKK Switches
CABLE FOR OLED ROCKER 19.685\
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE
Lowest to $14.6962
TE Connectivity
IDC CABLE- ASR50B/AE50G/ASR50B
Lowest to $12.9782
3M
SGL END CBL ASSY 14POS SKT 3\
Need more? Email Us
Samtec Inc.
.165\
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE
Need more? Email Us
Molex, LLC
NANO-FIT 6CIRCUIT 300MM
Need more? Email Us
3M
IDC CABLE - MDM34T/MC34F/MDM34T
Need more? Email Us
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB
Lowest to $4.8006

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess