EN
  • EN
  • DE

SFSD-10-28-G-07.00-D-NUX

Part No SFSD-10-28-G-07.00-D-NUX
Manufacturer Samtec Inc.
Catalog Rectangular Cable Assemblies
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Rectangular Cable Assemblies
Mfr Samtec Inc.
Series Tiger Eye™ SFSD
Package Bulk
Connector Type Socket to Socket
Number of Positions 20
Number of Rows 2
Pitch - Connector 0.050" (1.27mm)
Length 0.583' (177.80mm, 7.00")
Features Polarizing Key
Color Black, Individual
Shielding Unshielded
Cable Termination Crimp
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Base Product Number SFSD-10
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1310583-SFSD-10-28-G-07.00-D-NUX
Ultra Librarian 3D Model Ultra Librarian SFSD-10-28-G-07.00-D-NUX CAD Model

Description

The SFSD-10-28-G-07.00-D-NUX is a double-row female socket connector from Samtec's SFSD series, designed for reliable board-to-board connections in high-density applications. With a 1.27mm pitch, this connector provides efficient space utilization without compromising signal integrity. Its robust construction and gold-plated contacts ensure long-term performance and resistance to corrosion. Samtec's SFSD series is often used in applications where flexibility and customized designs are needed.

Applications

  • Board-to-board connections in compact electronic devices
  • Industrial automation systems
  • Telecommunications equipment
  • Medical instrumentation
  • Data acquisition systems

Features

  • Double-row design maximizes contact density
  • 1.27mm pitch enables use in small board layouts
  • Gold-plated contacts ensure excellent conductivity and corrosion resistance
  • Durable materials for long-lasting performance
  • Designed for vertical (straight) mounting.
  • 07.00 inch cable length.
  • NUX designates a specific Samtec design/manufacturing code.

Benefits

  • Optimizes board space in densely populated environments
  • Ensures reliable signal transmission with gold-plated contacts
  • Reduces downtime and maintenance with its durable build
  • Offers a versatile solution for various connection needs

Technical Specifications

The SFSD-10-28-G-07.00-D-NUX connector has a 1.27mm pitch and a double-row configuration with 28 contacts per row for a total of 56 contacts. Its gold-plated contacts provide excellent conductivity and resistance to corrosion, while the high-temperature thermoplastic insulator ensures it can withstand soldering temperatures. The design allows for straight mounting. The 07.00 indicates a 7 inch cable length. Compliant with RoHS standards. It has a current rating of around 1A per contact and a voltage rating of 150V. The SFSD series from Samtec classifies this as a socket for a ribbon cable assembly.

You May Also Be Interested in

3M
IDC CABLE - MSR26K/MC26G/MPR26K
Lowest to $22.3270
Aries Electronics
DIP CABLE 8POS
Need more? Email Us
3M
IDC CABLE - MKC30A/MC34G/MKC30A
Lowest to $10.2552
3M
IDC CABLE - MDM34T/MC34F/MDM34T
Need more? Email Us
3M
DBL END CBL ASY 30POS SKT 3\
Need more? Email Us
3M
IDC CABLE - MDM34T/MC34F/MDM34T
Need more? Email Us
Samtec Inc.
.100 C.L. MOLD TO POS. DOUBLE RO / Cable Assembly 0.304m 28AWG 2.54mm 20 to 20 POS IDC Connector to IDC Connector F-F Bulk
Lowest to $9.8956
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE
Need more? Email Us
Assmann WSW Components
IDC CBL - HHSC30S/AE30G/HHSC30S
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess