EN
  • EN
  • DE

QST-150-02-L-5

Part No QST-150-02-L-5
Manufacturer Samtec Inc.
Catalog Rectangular Connectors
Description 2.00 MM POWER PLANE SOCKET STRIP / Position Connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Mfr Samtec Inc.
Series *
Package Tube
Standard Package 5
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1339855-QST-150-02-L-5
Ultra Librarian 3D Model Ultra Librarian QST-150-02-L-5 CAD Model

Description

The QST-150-02-L-5 is a connector manufactured by Samtec, Inc. Samtec is a global manufacturer of a broad line of electronic interconnect solutions including high-speed, micro-pitch, rugged, and power connectors. The QST series is part of their high-quality connector offerings. This particular part appears to be a Q Strip® High-Speed Ground Plane Terminal Strip.

Applications

  • High-speed data transmission
  • Board-to-board connections
  • Networking equipment
  • Telecommunications systems
  • Medical equipment

Features

  • High-speed performance
  • 50 Ohm impedance
  • Low signal loss
  • Durable construction
  • Available in various pin counts

Benefits

  • Reliable data transfer at high speeds
  • Minimized signal degradation
  • Easy integration into existing designs
  • Long-term performance stability
  • Reduced crosstalk

Additional Details

Based on the part number, the QST-150-02-L-5 likely has 50 positions per row (150), is a dual row connector (02), has a low profile (L), and the -5 probably relates to plating or packaging specifications. Samtec Q Strip® connectors are designed for high-speed, high-density applications. They feature a ground plane between the signal pins to minimize crosstalk and improve signal integrity. These connectors are available in various pin counts, stack heights, and mating options. Detailed specifications, such as the insertion loss, return loss, and impedance, are available in the product datasheet. Samtec connectors are known for their high quality and reliability.

When selecting high-speed connectors, it's crucial to consider the impedance, signal loss, and crosstalk characteristics. Samtec offers a wide range of options to meet diverse application needs. Careful consideration should be given to the mating interface and the mounting style to ensure a secure and reliable connection.

You May Also Be Interested in

Molex, LLC
47018-4001 Molex I/O Connectors SRL ATA HOST RECT SMT datasheet, inventory, & pricing.
Lowest to $1.7463
Molex, LLC
10-84-4030 Molex Pin & Socket Connectors HEADER VERT MALE 3P datasheet, inventory, & pricing.
Lowest to $0.3784
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553
Molex, LLC
10-84-4122 Molex Pin & Socket Connectors HDR VERT FEMALE 12P datasheet, inventory, & pricing.
Need more? Email Us
JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784
Molex, LLC
170382-0003 Molex I/O Connectors ZXP zSFP 20ckt Gold Flash Solder Area datasheet, inventory, & pricing.
Lowest to $1.3098
Molex, LLC
Connector Header 6 position 1.25mm Pitch
Lowest to $2.0374
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.1499
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess