EN
  • EN
  • DE

FW-25-02-L-D-356-160

Part No FW-25-02-L-D-356-160
Manufacturer Samtec Inc.
Catalog Rectangular Connectors
Description FLEXIBLE MICRO BOARD STACKING HE / Position Header Spacer Connector
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Mfr Samtec Inc.
Series *
Package Bulk
Standard Package 1
Win Source Part Number 1337206-FW-25-02-L-D-356-160
Ultra Librarian 3D Model Ultra Librarian FW-25-02-L-D-356-160 CAD Model

Description

The FW-25-02-L-D-356-160 is a rectangular connector from Samtec Inc.'s FW series, designed for board-to-board connections where space is a premium and high signal integrity is essential.

Applications

  • Board-to-board connectivity: Connects two PCBs in a parallel or perpendicular orientation.
  • High-density electronic packaging: Enables compact designs with numerous connections.
  • Data communication equipment: Used in servers, routers, and other network devices for reliable data transfer.
  • Industrial automation systems: Provides robust connections in control panels and automation equipment.
  • Medical instrumentation: Employed in diagnostic and therapeutic devices requiring dependable connections.

Features

  • Fine pitch: Allows for a high contact density in a small footprint.
  • Surface mount termination: Facilitates automated assembly and reduces manufacturing costs.
  • Dual-row configuration: Increases the number of available contacts.
  • High-performance materials: Ensures durability and reliable electrical performance.
  • Robust design: Withstands vibration and shock in demanding environments.

Benefits

  • Reduced board space: Enables miniaturization of electronic devices.
  • Improved signal integrity: Minimizes signal loss and crosstalk.
  • Simplified assembly: Surface mount termination reduces manual labor.
  • Enhanced reliability: Durable construction ensures long-term performance.
  • Cost-effective solution: Reduces manufacturing costs and improves overall efficiency.

Additional Details

Based on the part number breakdown: 'FW' designates the connector series. '25' most likely signifies 25 positions per row. '02' suggests a dual-row configuration. 'L' probably relates to the insulator material or style, 'D' specifies Dual row. '356' most likely represents the stack height in inches (0.356"). '160' likely corresponds to the connector body dimensions. For definitive details, consult the Samtec datasheet for FW-25-02-L-D-356-160. Specific data, such as the current rating, voltage rating, contact resistance, dielectric withstanding voltage, and operating temperature range are available in the official datasheet.

You May Also Be Interested in

Molex, LLC
10-84-4122 Molex Pin & Socket Connectors HDR VERT FEMALE 12P datasheet, inventory, & pricing.
Need more? Email Us
JST Sales America Inc.
Connector Header 3.81mm Pitch Right Angle -55℃~+105℃
Lowest to $1.6881
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
Amphenol
Connector Header 40 position 2.54mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.9256
Molex, LLC
19-09-1029 Molex Pin & Socket Connectors 2 POSITION RECPT datasheet, inventory, & pricing.
Lowest to $0.2911
CJT Connectors
Connector Header 3 position 3.96mm Pitch
Lowest to $0.0699
Molex, LLC
50-29-1758 Molex Pin & Socket Connectors 4 Ckt Receptacle Hou w/Prebent Ears datasheet, inventory, & pricing.
Need more? Email Us
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959
Molex, LLC
02-09-1102 Molex Pin & Socket Connectors CRMP TERM 14-20G FEM Reel of 7000 datasheet, inventory, & pricing.
Lowest to $0.0292

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess