EN
  • EN
  • DE

RF316-01BJ1-07RP1-0133

Part No RF316-01BJ1-07RP1-0133
Manufacturer Samtec Inc.
Catalog Coaxial Connectors (RF)
Description Cable Assembly RG316 0.133m 26AWG SMA to SMB F-PL Bulk
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Cable Length 133 mm
Mounting SMD (SMT)
Case / Package SMA
Connector Type SMA, SMB
Length 133 mm
Packaging Bulk
Radiation Hardening No
Resistance 50 Ω
RoHS Compliant
Win Source Part Number 1088866-RF316-01BJ1-07RP1-0133
Categories Coaxial Connectors(RF)
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RF316-01BJ1-07RP1-0133 CAD Model

Description

The RF316-01BJ1-07RP1-0133 is a high-performance RF connector from Samtec Inc., designed for demanding applications requiring reliable signal transmission. This connector is part of Samtec's extensive line of RF interconnect solutions, offering exceptional electrical characteristics and mechanical durability.

Applications:

  • Test and Measurement Equipment: Provides reliable connections for signal analyzers, network analyzers, and other test instruments.
  • Wireless Communication Systems: Used in transceivers, antennas, and base stations for signal routing and connectivity.
  • Medical Equipment: Employed in medical imaging devices and diagnostic equipment for high-quality signal transmission.
  • Military and Aerospace: Integrated into radar systems, communication equipment, and navigation systems for robust and reliable connections.
  • Data Acquisition Systems: Used in data logging systems and sensor networks for signal integrity and accuracy.

Features:

  • High-Frequency Performance: Designed for optimal signal transmission at high frequencies.
  • Low Insertion Loss: Minimizes signal attenuation for improved performance.
  • High Return Loss: Provides excellent impedance matching for reduced signal reflections.
  • Durable Construction: Built with high-quality materials for long-lasting reliability.
  • Compact Design: Space-saving design allows for integration into dense electronic assemblies.

Benefits:

  • Improved Signal Integrity: Minimizes signal degradation and ensures accurate data transmission.
  • Reliable Connections: Provides robust and secure connections for demanding environments.
  • Enhanced System Performance: Contributes to improved overall system performance through efficient signal transmission.
  • Long-Term Reliability: Designed for long-lasting performance and minimal maintenance.
  • Easy Integration: Compact design and various mounting options simplify integration into different applications.

Additional Details:

The RF316-01BJ1-07RP1-0133 connector's specific electrical characteristics, such as frequency range, impedance, and VSWR, can be found in the Samtec datasheet. Ensure proper mating and torque specifications are followed during installation to maintain optimal performance and prevent damage. Consider the operating environment and temperature range when selecting this connector for your application. Consult the Samtec website or catalog for additional information on compatible cables and accessories.

You May Also Be Interested in

Fairview Microwave
Adapter Coaxial Connector N Jack, Female Socket To SMA Plug, Male Pin 50 Ohms
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector 3.5mm Plug, Male Pin To 3.5mm Jack, Female Socket 50 Ohms
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Amphenol-RF Division
CONN MMCX JACK STR 50 OHM SMD
Lowest to $8.6029
Fairview Microwave
Adapter Coaxial Connector F Plug, Male Pin To N Jack, Female Socket 50 Ohms, 75 Ohms
Need more? Email Us
Cinch Connectivity Solutions
CONN TRB PLUG STR SOLDER
Lowest to $30.6428
Fairview Microwave
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Plug, Male Pin To N Jack, Female Socket 50 Ohms
Need more? Email Us
Amphenol-RF Division
CONN SMB PLUG R/A 50 OHM SOLDER
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess