EN
  • EN
  • DE

QFSS-052-04.25-H-D-A

Part No QFSS-052-04.25-H-D-A
Manufacturer Samtec Inc.
Catalog Rectangular - Board to Board Connectors
Description CONN RCPT .635MM 104POS DUAL SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Samtec Inc.
Packaging Tray
Status Active
Connector Type Receptacle, Center Strip Contacts
Number of Positions 104
Pitch 0.025" (0.64mm)
Number of Rows 2
Mounting SMD (SMT)
Features Board Guide, Ground Bus (Plane), Shielded
Contact Finish Gold
Contact Finish Thickness 30μin (0.76μm)
Mated Stacking Heights 11mm
Height Above Board 0.278" (7.06mm)
Win Source Part Number 098712-QFSS-052-04.25-H-D-A
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian QFSS-052-04.25-H-D-A CAD Model

Description

The Samtec Inc. 098712-QFSS-052-04.25-H-D-A is a connector with 104 positions and a pitch of 0.025" (0.64mm).

  • Positions: 104
  • Pitch: 0.025" (0.64mm)
  • Features: board guide, ground bus (plane), and shielding
  • Connector Type: receptacle with center strip contacts
  • Rows: two
  • Contact Finish: gold with a thickness of 30μin (0.76μm)
  • Mated Stacking Height: 11mm
  • Height Above Board: 0.278" (7.06mm)
  • Designed For: use in a variety of applications
  • Status: active
  • Popularity: medium

You May Also Be Interested in

Hirose Electric Co Ltd
CONN RECEPT 24POS 0.4MM SMD GOLD
Lowest to $0.2475
Hirose Electric Co Ltd
CONN HEADER 30POS 4MM SMD 0.5MM
Lowest to $0.9748
Hirose Electric Co Ltd
CONN RECEPT 20POS 0.4MM SMD GOLD
Lowest to $0.9270
Hirose Electric Co Ltd
CONN HEADER 31POS 1MM SMD TIN
Lowest to $1.4662
Hirose Electric Co Ltd
CONN RECEPT 20POS 0.4MM SMD GOLD
Lowest to $0.3451
Hirose Electric Co Ltd
CONN HDR 40POS 0.4MM SMD GOLD
Lowest to $0.2241
Hirose Electric Co Ltd
CONN RCPT 20POS 0.4MM SMD GOLD
Lowest to $0.2338
Hirose Electric Co Ltd
CONN RCPT 20POS 0.4MM SMD GOLD
Lowest to $0.7338
Hirose Electric Co Ltd
CONN HEADER 20POS 0.4MM SMD GOLD
Lowest to $0.3269

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess