EN
  • EN
  • DE

PCT2-104-03-L-D-03

Part No PCT2-104-03-L-D-03
Manufacturer Samtec Inc.
Catalog OEM Parts (O - R)
Description Conn Unshrouded Header HDR 3Power/8Signal POS 5.08mm/2mm Solder ST Thru-Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Gold
Gender Male
Mount Through Hole
Packaging Bulk
Radiation Hardening No
RoHS Compliant
Termination Solder
Win Source Part Number 969812-PCT2-104-03-L-D-03
Categories OEM Parts(O-R)
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCT2-104-03-L-D-03 CAD Model

Description

The PCT2-104-03-L-D-03 is a 2mm pitch Tiger Claw™ socket strip from Samtec. This connector is designed for board-to-board connections, providing a reliable and compact solution for connecting two PCBs.

Applications:

  • Board-to-board connections in electronic devices
  • Stacking PCBs in embedded systems
  • Module-to-board connections
  • Industrial control systems
  • Telecommunications equipment
  • Medical devices

Features:

  • Pitch: 2.00 mm
  • Number of Contacts: 4 per row (104 total contacts based on the part number)
  • Number of Rows: 2
  • Contact Material: Phosphor Bronze
  • Plating: Gold plated contacts for high reliability and corrosion resistance
  • Insulator Material: Black Liquid Crystal Polymer (LCP), known for its high-temperature resistance and dimensional stability.
  • Termination Style: Surface Mount (SMT)
  • Mates with: Samtec TCT Series terminal strips

Benefits:

  • Reliable connection: Gold-plated contacts ensure a stable and durable connection.
  • Compact design: 2mm pitch allows for high-density board layouts.
  • High-temperature performance: LCP insulator withstands high soldering temperatures.
  • Easy assembly: SMT termination simplifies the soldering process.
  • Versatile: Suitable for a wide range of board-to-board applications.

Additional Details:

The PCT2-104-03-L-D-03 socket strip is designed for automated pick-and-place assembly. Its flat surface allows for easy vacuum nozzle pickup and placement on the PCB. The gold plating on the contacts provides excellent conductivity and corrosion resistance, ensuring a reliable connection even in harsh environments. The black LCP insulator offers excellent electrical insulation and mechanical strength. The 2mm pitch allows for high-density packaging, making it suitable for applications where space is limited. This connector is commonly used in stacking applications where two or more PCBs need to be connected in a parallel or perpendicular orientation. The Samtec Tiger Claw™ contact system provides a secure and reliable connection with high retention force. It’s designed for reflow soldering processes. The mating terminal strip is TCT series.

The part number breakdown: PCT2 indicates the series, 104 means 104 total contacts, 03 indicates a specific stack height, L indicates Gold plating, D indicates dual row, and 03 may reference the specific body height of the connector

You May Also Be Interested in

KOA Speer
Need more? Email Us
Intel
Need more? Email Us
Texas Instruments
Need more? Email Us
Essentra Components
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Harris Corporation
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess