EN
  • EN
  • DE

MMSD-05-24-L-83.00-D-K-LUS

Part No MMSD-05-24-L-83.00-D-K-LUS
Manufacturer Samtec Inc.
Catalog Cables, Wires Fiber Optic Cables
Description Rectangular Cable Assemblies Mini-Mate Cable Assembly, 0.100 Pitch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Cable Length 2.108 m
Connector Type Discrete Wire
Gender Female
Number of Pins 10
Packaging Bulk
Radiation Hardening No
RoHS Compliant
Termination Crimp
Wire/Cable Type Discrete
Win Source Part Number 1204504-MMSD-05-24-L-83.00-D-K-LUS
Categories Cables, Wires Fiber Optic Cables
Manufacturer Samtec Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MMSD-05-24-L-83.00-D-K-LUS CAD Model

Description

The MMSD-05-24-L-83.00-D-K-LUS is a micro-pitch board-to-board connector manufactured by Samtec Inc. This connector is designed for high-density applications where space is limited and reliable connectivity is crucial. Its micro pitch allows for a large number of connections in a small area, making it suitable for various electronic devices and systems.

Applications

  • Medical devices
  • Industrial automation equipment
  • Testing and instrumentation
  • Telecommunications equipment
  • Aerospace applications
  • High-speed data transmission systems

Features

  • Micro Pitch: Enables high-density connections, maximizing board space.
  • Board-to-Board: Designed for direct connection between two printed circuit boards (PCBs).
  • Surface Mount Technology (SMT): Suitable for automated assembly processes.
  • High-Speed Data Transmission: Supports high-speed signal integrity.
  • Durable Construction: Provides reliable mechanical and electrical performance.
  • Multiple Mating Options: Offers various stacking heights and orientations.

Benefits

  • Space Savings: Micro pitch design allows for more connections in less space.
  • Improved Signal Integrity: Optimized for high-speed data transmission.
  • Automated Assembly: SMT compatibility enables efficient manufacturing.
  • Reliable Connection: Durable construction ensures long-term performance.
  • Design Flexibility: Multiple mating options provide flexibility in system design.

Additional Details

The part number MMSD-05-24-L-83.00-D-K-LUS provides specific details about the connector's configuration. The 'MMSD' likely refers to the series, '05' indicates the number of rows, '24' specifies the number of contacts per row, 'L' probably relates to the plating material, '83.00' defines the height (in mm) when the connectors are mated, 'D' could mean dual row, 'K' might indicate a specific insulator material or color, and 'LUS' could denote a specific packaging or termination style. Consult the Samtec datasheet for the MMSD series to confirm these details and obtain comprehensive specifications, including electrical characteristics (e.g., current rating, voltage rating, impedance), mechanical properties (e.g., mating force, unmating force, durability), and environmental ratings (e.g., operating temperature range, humidity resistance). This connector is designed to provide a robust and reliable interconnection solution for demanding applications requiring high-density and high-speed performance.

You May Also Be Interested in

Samtec Inc.
CBL 12POS FMALE TO WIRE 0.82' / Cable Assembly 0.82' (249.00mm)
Need more? Email Us
Weidmuller
Cable Assembly 37 Position D-Sub to 37 Position D-Sub Plug to Receptacle LiYCY PVC 0.25mm2 4m
Need more? Email Us
Conxall/Switchcraft
CBL 19POS MALE TO FMALE 12' / Cable Assembly 12.00' (3.66m)
Need more? Email Us
Molex, LLC
Cable Assembly UL 1061 1m 16AWG Circular 3 POS F Mini-Change
Need more? Email Us
TE Connectivity
COAX CABLE-HIGH PERFO / Twinaxial Cable 24 AWG 78 Ohms
Need more? Email Us
TE Connectivity
SLDR SLV WIRE-WIRE 0.105/0.145" / Wire to Wire Solder Sleeve Transparent - Blue 0.105" (2.67mm), 0.145" (3.68mm)
Need more? Email Us
Conec
CBL 4POS FMALE TO WIRE 0.66' / Cable Assembly 0.66' (200.00mm)
Need more? Email Us
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB / 34 Position Cable Assembly Rectangular Socket to Socket 1.58' (482.58mm)
Need more? Email Us
HellermannTyton
HOOK&LOOP TIE ORANGE 40LBS 11" / Hook and Loop - Tie Orange 2.63" (66.80mm) 0.500" (12.70mm) 40 lbs (18.14 kg)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess