EN
  • EN
  • DE

MMSD-02-24C-S-59.00-S-K

Part No MMSD-02-24C-S-59.00-S-K
Manufacturer Samtec Inc.
Catalog OEM Parts (M - N)
Description Mini-Mate Cable Assembly, 0.100" Pitch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1053362-MMSD-02-24C-S-59.00-S-K
Categories OEM Parts(M-N)
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MMSD-02-24C-S-59.00-S-K CAD Model

Description

The MMSD-02-24C-S-59.00-S-K is a micro-pitch socket strip from Samtec. It is a part of the MMSD series, designed for high-density, board-to-board connections in compact electronic devices. The 0.050" (1.27 mm) pitch allows for a large number of connections in a small area.

Applications

  • Board-to-board connections
  • High-density electronic packaging
  • Medical devices
  • Industrial control systems
  • Data acquisition systems

Features

  • Micro pitch (0.050" / 1.27 mm)
  • 24 contacts
  • Single row
  • Surface mount termination
  • High-temperature thermoplastic insulator
  • Gold-plated contacts for reliable connections

Benefits

  • Enables high-density board designs
  • Provides reliable electrical connection
  • Reduces board space requirements
  • Suitable for automated assembly processes
  • Ensures signal integrity
  • Durable and long-lasting

Additional Details

The MMSD-02-24C-S-59.00-S-K features a surface mount termination style. The "02" represents the number of rows, which is single row in this case. The "24C" indicates the total number of contacts. The "S" indicates surface mount. The "59.00" refers to the mating post height in inches. The "K" indicates a black insulator color. The contact material is typically beryllium copper with gold plating over nickel. The insulator material is high-temperature thermoplastic, which allows for reflow soldering. The current rating is typically around 1 amp per contact, but it is important to consult the datasheet for the exact specifications.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nichia Corporation
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess