EN
  • EN
  • DE

MEC1-120-02-L-D-A-K-TR

Part No MEC1-120-02-L-D-A-K-TR
Manufacturer Samtec Inc.
Catalog Card Edge Connectors - Adapters
Description CONN EDGE DUAL FMALE 40POS 0.039
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1194694-MEC1-120-02-L-D-A-K-TR
Win Source Part Number Cross
Manufacturer Samtec Inc.
Category Connectors, Interconnects Card Edge Connectors Edgeboard Connectors
Series MEC1
Package Tape & Reel (TR) Cut Tape (CT)
Card Type Non Specified - Dual Edge
Product Status Active
Gender Female
Card Thickness 0.062" (1.57mm)
Features Board Guide, Pick and Place
Ultra Librarian 3D Model Ultra Librarian MEC1-120-02-L-D-A-K-TR CAD Model

Description

The Samtec Inc. MEC1 is a female card edge connector from Samtec Inc..

  • Feature: Board Guide, Pick and Place
  • Card Type: Non-Specified Dual Edge
  • Card Thickness: 0.062" (1.57mm)
  • Category: Edgeboard Connectors
  • Packaging: Tape & Reel, Cut Tape, Digi-Reel™
  • Product Status: Active

You May Also Be Interested in

Sullins Connector Solutions
CONN EDGE ADAPT CARD-CARD 60POS
Need more? Email Us
Samtec Inc.
CONN EDGE DUAL FMALE 40POS 0.039
Lowest to $9.6613

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6613 $57.9678
13+ $7.9272 $103.0536
20+ $7.6795 $153.5900
27+ $7.4318 $200.6586
35+ $7.1841 $251.4435
47+ $6.4409 $302.7223
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 773 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess