EN
  • EN
  • DE

LSHM-150-01-F-RH-A-S-TR

Part No LSHM-150-01-F-RH-A-S-TR
Manufacturer Samtec Inc.
Catalog Rectangular - Board to Board Connectors - Arrays, Edge Type, Mezzanine
Description CONN SELF-MATE 100P R/A SMD GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Self Mating, Non-Gendered, Hermaphroditic
Number of Positions 100
Pitch 0.020" (0.50mm)
Number of Rows 2
Mounting Type Surface Mount, Right Angle, Reverse
Features Board Guide, Shielded
Contact Finish Gold
Contact Finish Thickness 3.00µin (0.076µm)
Height Above Board 0.202\
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1508713-LSHM-150-01-F-RH-A-S-TR
Ultra Librarian 3D Model Ultra Librarian LSHM-150-01-F-RH-A-S-TR CAD Model

Description

N

You May Also Be Interested in

Hirose Electric Co Ltd
CONN RCPT 280POS SMD GOLD 2PCS
Need more? Email Us
TE Connectivity
CONN RCPT 140POS SMD GOLD
Need more? Email Us
Samtec Inc.
CONN HDR 40POS SMD GOLD
Need more? Email Us
Samtec Inc.
CONN HD ARRAY PLUG 100P SMD GOLD
Need more? Email Us
Samtec Inc.
CONN HD ARRAY PLUG 40P SMD GOLD
Need more? Email Us
Hirose Electric Co Ltd
CONN RCPT 280POS SMD
Need more? Email Us
JAE Electronics
CONN PLUG 120POS SMD GOLD
Need more? Email Us
TE Connectivity
CONN DIFF ARRAY RCP 193P PCB TIN
Need more? Email Us
Panasonic
CONN SOCKET 60POS SMD GOLD
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess