The LCW-130-20-S-M-300-RE is a connector manufactured by Samtec Inc., part of their extensive range of interconnect solutions for various electronic applications. The connector is designed for board-to-board connectivity, offering a reliable and space-efficient solution for signal and power transmission. The part number provides clues about its specific attributes, but complete specifications require further investigation.
Applications
- Board-to-board connections in electronic devices
- Signal routing in PCBs
- Data and telecommunications equipment
- Industrial automation systems
- Medical devices
Features
- High-density interconnect
- Through-hole mounting
- Single row configuration
- 30 positions (based on the '130' in the part number)
- Surface mount compatible
- Gold plated contacts
Benefits
- Provides reliable electrical connection between PCBs
- Enables compact designs due to high density
- Reduces assembly time and cost with surface mount compatibility.
- Ensures signal integrity with gold-plated contacts
Additional Details
The LCW-130-20-S-M-300-RE connector likely belongs to a specific Samtec series (LCW) designed for robust performance. The '-20-' part of the number probably refers to a specific stack height. The single row configuration ('S') is used for space optimization on the PCB. The 'M' in the part number potentially indicates the material or a specific feature of the housing. The gold-plated contacts offer excellent corrosion resistance and ensure optimal signal transmission characteristics. This connector is designed to be used with automated assembly equipment to increase manufacturing throughput. The through-hole mounting style offers a strong mechanical connection to the PCB. Suitable mating connectors must be chosen to create a complete board-to-board interconnection system. The connector is designed to meet industry standards for reliability and performance. The 'RE' at the end may indicate a specific packaging type or a revision of the part.