The ITD2-03-D is a discrete wire IDC (Insulation Displacement Contact) connector system manufactured by Samtec Inc. It's designed for quick and reliable termination of discrete wires to a board or other component.
Applications:
- Discrete wire termination: Provides a simple and reliable method for connecting individual wires.
- Panel wiring: Used for connecting wires to panels and enclosures.
- Signal and power distribution: Facilitates signal and power connections in various electronic systems.
- Test and measurement equipment: Employed in test fixtures and measurement setups.
- Industrial control systems: Used in control panels and automation equipment.
Features:
- IDC termination: Allows for quick and easy wire termination without stripping.
- Double row: Features two rows of contacts for increased density.
- Discrete wire compatibility: Designed for use with a wide range of wire gauges.
- Durable construction: Ensures reliable performance in demanding environments.
- Polarization features: Prevents incorrect mating.
Benefits:
- Reduced assembly time: Simplifies the wiring process and reduces labor costs.
- Reliable connections: Ensures consistent and stable electrical performance.
- Versatile applications: Suitable for a wide range of wire-to-board connection needs.
- Easy maintenance: Simplifies troubleshooting and repairs.
- Cost-effective solution: Provides a balance between performance and affordability.
Additional Details:
The ITD2-03-D has 6 total positions (3 per row). The 'ITD2' signifies the IDC discrete wire series, '03' represents the number of positions per row, and 'D' typically denotes a double row configuration. This connector system offers a robust and reliable solution for terminating discrete wires, eliminating the need for soldering or other complex termination methods. The IDC technology pierces the wire insulation, creating a gas-tight connection that resists corrosion and ensures long-term performance.
Refer to the Samtec datasheet for complete specifications, including wire gauge compatibility, voltage and current ratings, and mating connector options.