EN
  • EN
  • DE

HSEC8-110-01-L-RA-TR

Part No HSEC8-110-01-L-RA-TR
Manufacturer Samtec Inc.
Catalog Card Edge Connectors - Edgeboard Connectors
Description CONN EDGE DUAL FMALE 20POS 0.031
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 8 Weeks
Features 20 Position Female Connector Non Specified - Dual Edge Gold 0.031" (0.80mm) Black
Manufacturer Samtec Inc.
Series Edge Rate™ HSEC8
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount, Right Angle
Family Name HSEC8-110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number SAM14008DKR, HSEC8-110-01-L-RA-TR-ND, SAM14008CT, SAM14008TR
Quantity per package 325
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 873914-HSEC8-110-01-L-RA-TR
Ultra Librarian 3D Model Ultra Librarian HSEC8-110-01-L-RA-TR CAD Model

Description

The 873914-HSEC8-110-01-L-RA-TR is a 20-position female connector that operates in the temperature range of -55°C to 125°C and manufactured by Samtec Inc..

  • Positions: 20
  • Temperature Range: -55°C to 125°C
  • Series: Edge Rate™ HSEC8
  • Mounting: Surface mount, right angle
  • Contact Plating: Dual edge gold 0.031" (0.80mm) black
  • Package: Reel
  • Family Name: HSEC8-110
  • Category: Connectors
  • REACH: Not affected
  • Package Quantity: 325 connectors
  • Supply and Demand Status: Limited
  • Estimated Production Lead Time: 8 weeks

You May Also Be Interested in

Amphenol
CONN EDGE DUAL FML 64POS 0.100
Lowest to $3.0130
Amphenol
CONN ENERGY EDGE RECEPT STRADDLE / Position Connector
Lowest to $14.6893
Sullins Connector Solutions
68 Position Female Connector Non Specified - Dual Edge Gold 0.050" (1.27mm) Black
Need more? Email Us
Hirose Electric Co Ltd
CONN PCI EXP FMALE 40POS 0.031
Need more? Email Us
Amphenol
CONN PCI EXP FMALE 164POS 0.039
Need more? Email Us
Amphenol
56 Position Female Connector Non Specified - Dual Edge Gold 0.024" (0.60mm) Natural
Lowest to $14.1304
Amphenol
CONN EDGE DUAL FMALE 50POS 0.100
Lowest to $14.3306
Amphenol
CONN MICROTCA FMALE 170POS 0.029
Need more? Email Us
Amphenol
CONN PCI EXP FMALE 64POS 0.039
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7874 $52.7244
14+ $7.2102 $100.9428
22+ $6.9849 $153.6678
30+ $6.7596 $202.7880
39+ $6.5342 $254.8338
52+ $5.8583 $304.6316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess