EN
  • EN
  • DE

FTM-111-02-F-DV

Part No FTM-111-02-F-DV
Manufacturer Samtec Inc.
Catalog Rectangular Connectors
Description CONN HEADER SMD 22POS 1MM / Connector Header Surface Mount 22 position 0.039" (1.00mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Mfr Samtec Inc.
Series FTM
Package Tube
Connector Type Header, Cuttable
Contact Type Male Pin
Pitch - Mating 0.039" (1.00mm)
Number of Positions 22
Number of Rows 2
Row Spacing - Mating 0.039" (1.00mm)
Number of Positions Loaded All
Style Board to Board
Shrouding Unshrouded
Mounting SMD (SMT)
Termination Solder
Fastening Type Push-Pull
Contact Length - Mating 0.075" (1.90mm)
Insulation Height 0.038" (0.97mm)
Contact Shape Square
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 3.00µin (0.076µm)
Contact Finish - Post Tin
Contact Material Phosphor Bronze
Insulation Material Liquid Crystal Polymer (LCP)
Temperature Range - Operating -55°C ~ 125°C
Insulation Color Black
Current Rating (Amps) 2.8A per Contact
Base Product Number FTM-111
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Standard Package 53
Win Source Part Number 1206462-FTM-111-02-F-DV
Ultra Librarian 3D Model Ultra Librarian FTM-111-02-F-DV CAD Model

Description

The FTM-111-02-F-DV is a connector from Samtec Inc., categorized as a custom part. It is a part of Samtec's FTM series of high-density, surface-mount terminal strips. This particular model is tailored to specific application requirements, reflecting Samtec's capability to provide customized interconnect solutions.

Applications

  • Board-to-board connections in custom electronic assemblies.
  • Signal routing in high-density PCBs.
  • Interfacing between different electronic modules.
  • Applications requiring a low-profile connection.
  • Data and signal transmission in various electronic systems.

Features

  • High-density design: Allows for a large number of connections in a small footprint.
  • Surface-mount termination: Enables automated assembly and reduces manufacturing costs.
  • Low-profile: Minimizes the overall height of the connection.
  • Durable construction: Ensures reliable performance in demanding environments.
  • Gold-plated contacts: Provides excellent conductivity and corrosion resistance.
  • Double row design: Increases the number of available connections.
  • Customizable options: Tailored to specific application needs.

Benefits

  • Space savings: High-density design reduces board space requirements.
  • Cost-effective assembly: Surface-mount termination enables automated assembly processes.
  • Improved signal integrity: Gold-plated contacts ensure reliable signal transmission.
  • Enhanced reliability: Durable construction withstands harsh conditions.
  • Design flexibility: Customizable options allow for tailored solutions.

Additional Details

The FTM-111-02-F-DV connector is typically used in applications requiring a reliable and high-density connection between two printed circuit boards. The "-111" likely indicates the number of pins per row or total pins, which should be verified using the datasheet. The "-02" likely indicates that this is a double-row connector. The "-F" usually denotes the plating material (gold). The "-DV" may refer to a specific design variation or termination style. Detailed specifications such as pitch, height, and electrical characteristics are available in the product datasheet. The connector is designed to be reflow soldered onto a PCB and is compatible with standard SMT assembly processes. Samtec provides comprehensive technical support and resources to assist with design and implementation.

This Samtec connector offers a robust and efficient solution for board-to-board connections. Its high-density design, surface-mount termination, and customizable options make it a versatile choice for various electronic applications. Always consult the product datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Molex, LLC
03-06-1022 Molex Pin & Socket Connectors 2 CIRCUIT RECEPTACLE datasheet, inventory, & pricing.
Lowest to $0.1747
Molex, LLC
173162-0338 Molex I/O Connectors NanoPitchIO Recpt Str ExDutyTH 80Ckt datasheet, inventory, & pricing.
Lowest to $13.0971
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
Molex, LLC
47080-4001 Molex I/O Connectors SATA SYSTEM PLUG R/A SMT TYPE datasheet, inventory, & pricing.
Lowest to $0.5530
Connfly Electronic Co., Ltd.
Connector Header 64 position Right Angle
Lowest to $1.5513
Molex, LLC
74754-8101 Molex I/O Connectors SFP+ 1X1 CAGE ASY SOLDER datasheet, inventory, & pricing.
Lowest to $2.9105
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.1499
Molex, LLC
36664-0001 Molex Pin & Socket Connectors CRIMP TERM 10-12 AWG Reel of 2300 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess