EN
  • EN
  • DE

ESQ-120-39-G-D

Part No ESQ-120-39-G-D
Manufacturer Samtec Inc.
Catalog Rectangular Connectors
Description CONN SOCKET 40POS 0.1 GOLD PCB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 8 Weeks
Features 40 Position Elevated Socket Connector 0.100" (2.54mm) Through Hole Gold
Manufacturer Samtec Inc.
Series ESQ
Package Tube
Operating Temperature Range -55°C ~ 125°C
Mounting Through Hole
Family Name ESQ-120
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number SAM8768, ESQ-120-39-G-D-ND
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918716-ESQ-120-39-G-D
Ultra Librarian 3D Model Ultra Librarian ESQ-120-39-G-D CAD Model

Description

The ESQ-120-39-G-D is a high-quality, durable, and versatile rectangular connector manufactured by Samtec Inc. It is part of the ESQ series, known for its 0.050" (1.27 mm) pitch and high density capabilities. This particular model features a double row configuration with 20 positions per row, totaling 40 positions. Its design makes it suitable for a wide range of board-to-board connections where space is a premium.

Applications:

  • Board-to-board connections in compact electronic devices.
  • High-density interconnections in data centers and networking equipment.
  • Medical devices requiring reliable and space-efficient connectors.
  • Industrial automation systems where robust connections are essential.
  • Telecommunications equipment for signal routing and integrity.

Features:

  • 0.050" (1.27 mm) Pitch: Enables high-density connections, saving valuable board space.
  • 40 Total Positions: Provides ample signal and power lines for complex interconnections.
  • Double Row Configuration: Maximizes connection density while maintaining signal integrity.
  • Gold Plating: Ensures excellent conductivity and resistance to corrosion, enhancing signal reliability.
  • Surface Mount Termination: Facilitates easy and reliable soldering to the PCB.
  • Insulator Material: High-temperature thermoplastic allows for reflow soldering processes.

Benefits:

  • Space Saving: The fine pitch allows for more connections in a smaller area, optimizing board layout.
  • High Reliability: Gold-plated contacts provide a secure and stable connection, minimizing signal loss and ensuring long-term performance.
  • Easy Assembly: Surface mount termination simplifies the soldering process, reducing assembly time and costs.
  • Versatile Application: Suitable for a broad range of industries and applications due to its robust design and high-density capabilities.
  • Improved Signal Integrity: The design minimizes signal reflections and crosstalk, ensuring high-quality signal transmission.

Additional Details:

The ESQ-120-39-G-D connector features a gold plating on the contacts, ensuring optimal conductivity and corrosion resistance. The insulator material is typically a high-temperature thermoplastic, making it suitable for reflow soldering processes. The connector is designed for surface mount termination, simplifying the assembly process. It is essential to consult the manufacturer's datasheet for detailed specifications, including voltage and current ratings, operating temperature range, and mating recommendations. The “G” in the part number typically indicates gold plating, and “D” suggests a double row configuration. Samtec provides extensive technical documentation and support for their products, ensuring proper integration and optimal performance. This connector is often used with Samtec's mating cable assemblies for a complete interconnect solution. The specific mating connectors will depend on the application's requirements for cable type, length, and termination style.

You May Also Be Interested in

Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 34 position 2.54mm
Lowest to $0.1572
Molex, LLC
36664-0001 Molex Pin & Socket Connectors CRIMP TERM 10-12 AWG Reel of 2300 datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
03-06-1022 Molex Pin & Socket Connectors 2 CIRCUIT RECEPTACLE datasheet, inventory, & pricing.
Lowest to $0.1747
CJT Connectors
Connector Header 3 position 3.96mm Pitch
Lowest to $0.0699
Molex, LLC
50-29-1758 Molex Pin & Socket Connectors 4 Ckt Receptacle Hou w/Prebent Ears datasheet, inventory, & pricing.
Need more? Email Us
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553
Molex, LLC
10-84-4030 Molex Pin & Socket Connectors HEADER VERT MALE 3P datasheet, inventory, & pricing.
Lowest to $0.3784
Connfly Electronic Co., Ltd.
Connector Header 64 position Right Angle
Lowest to $1.5513
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess