EN
  • EN
  • DE

DW-50-08-S-T-200

Part No DW-50-08-S-T-200
Manufacturer Samtec Inc.
Catalog Rectangular Connectors
Description CONN HDR 150POS 0.1 STACK T/H  /  150 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Mfr Samtec Inc.
Series Flex Stack, DW
Package Bulk
Number of Positions 150
Pitch 0.100" (2.54mm)
Number of Rows 3
Row Spacing 0.100" (2.54mm)
Length - Overall Pin 0.530" (13.462mm)
Length - Post (Mating) 0.220" (5.588mm)
Length - Stack Height 0.200" (5.080mm)
Length - Tail 0.110" (2.794mm)
Mounting Type Through Hole
Termination Solder
Contact Finish - Post (Mating) Gold
Contact Finish Thickness - Post (Mating) 30.0µin (0.76µm)
Color Black
Base Product Number DW-50-08
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Standard Package 1
Win Source Part Number 986039-DW-50-08-S-T-200
Ultra Librarian 3D Model Ultra Librarian DW-50-08-S-T-200 CAD Model

Description

The DW-50-08-S-T-200 is a dual-row, through-hole terminal strip connector manufactured by Samtec. It is part of their DW series, known for its versatility and reliability in board-to-board connections.

Applications

  • Board-to-board connections in electronic devices.
  • Signal and power routing in PCB assemblies.
  • Prototyping and development boards.
  • Interfacing between different electronic modules.
  • General-purpose connectivity in various electronic systems.

Features

  • Dual-row design: Provides a high density of connections in a compact space.
  • Through-hole termination: Offers robust mechanical attachment to the PCB.
  • Square pins: Ensures reliable electrical contact.
  • Gold-plated contacts: Provides excellent conductivity and corrosion resistance.
  • Multiple pin counts available: Offers flexibility to meet different application requirements.
  • Durable construction: Ensures reliable performance in demanding environments.
  • 2.54 mm pitch: Standard spacing for easy integration with other components.

Benefits

  • Reliable connection: Through-hole termination and gold-plated contacts ensure a secure and stable connection.
  • High density: Dual-row design maximizes the number of connections in a small footprint.
  • Versatile: Suitable for a wide range of applications.
  • Easy to use: Standard pitch and through-hole termination simplify assembly.
  • Cost-effective: Provides a reliable connection at a reasonable price.

Additional Details

The DW-50-08-S-T-200 connector consists of two rows of pins, with 50 pins per row, totaling 100 pins (50x2). The "-S" indicates single body, "-T" indicates a three-sided post and the "-200" specifies the post length, which in this case is 0.200 inches. The connector is made of high-quality insulating material and gold-plated copper alloy contacts. It is designed to be wave soldered or hand soldered onto a PCB. The datasheet provides detailed dimensions, electrical characteristics, and mating information. Samtec offers a variety of mating connectors and accessories for the DW series. Proper soldering techniques and handling are essential to ensure reliable performance.

This Samtec terminal strip connector provides a robust and versatile solution for board-to-board connections. Its dual-row design, through-hole termination, and gold-plated contacts make it a reliable choice for various electronic applications. Always consult the product datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

JST Sales America Inc.
Connector Header 2 position 3.96mm Pitch 10A Through Hole -25℃~+85℃
Lowest to $0.0833
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.0583
Molex, LLC
Connector Header 4 position 3.96mm Pitch
Lowest to $0.2288
CTS Corporation
Connector Header 14 position 2.5mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.0769
CJT Connectors
Connector Header 3 position 2.54mm Pitch
Lowest to $0.1310
JST Sales America Inc.
Connector Header 8 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.2620
CJT Connectors
Connector Header 3 position 2mm Pitch
Lowest to $0.0271
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.3412
Molex, LLC
76866-1011 Molex I/O Connectors iPass Plus HD Cage& Rec 1x1 0.76AuSn 12G datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess